Product Overview: CPH3321-TL-E by ON Semiconductor
The CPH3321-TL-E is a high-performance, N-Channel Power MOSFET manufactured by ON Semiconductor, renowned for its cutting-edge technology in power management and semiconductor solutions. This MOSFET is designed to meet the rigorous demands of modern electronic circuits, providing efficient power control with reduced energy loss.
Key Features
- Low On-Resistance: The CPH3321-TL-E boasts an extremely low on-resistance (R<sub>DS(on)), which significantly minimizes conduction losses, thereby enhancing overall energy efficiency.
- High-Speed Switching: Engineered for rapid switching applications, this MOSFET facilitates high-speed operation without compromising performance, crucial for power supplies and converters.
- Gate Charge: It features a low total gate charge (Q<sub>G), which reduces the power required to switch the device on and off, thus conserving energy in high-frequency applications.
- Small Package: The CPH3321-TL-E comes in a compact CPH package, which is ideal for space-constrained applications, without sacrificing power and thermal performance.
Applications
The versatility of the CPH3321-TL-E makes it suitable for a wide range of applications, including:
- DC/DC Converters
- Power Management Systems
- Motor Drives
- Computing and Server Power Supplies
- Telecommunication Equipment
Product Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
30V
Continuous Drain Current (I<sub>D)
25A
Power Dissipation (P<sub>D)
2W
Operating Temperature Range
-55°C to +150°C
In conclusion, the CPH3321-TL-E from ON Semiconductor is a robust, efficient, and reliable component that is well-suited for designers looking to optimize their power management solutions. Its low on-resistance, high-speed switching capabilities, and compact form factor make it an excellent choice for a variety of electronic applications.