EN
  • EN
  • DE

NE555PS

Part No NE555PS
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC TIMER SINGLE 100KHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Package Bulk
Product Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 100kHz
Voltage - Supply 4.5V ~ 16V
Current - Supply 10 mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SO
Mounting Type Surface Mount
Base Product Number NE555
Standard Package 80 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 850680-NE555PS
Ultra Librarian 3D Model Ultra Librarian NE555PS CAD Model

Description

The NE555PS from Texas Instruments is a highly versatile and reliable timer IC that has stood the test of time in the electronics industry. This precision timer chip can be used in a variety of applications, ranging from simple delay timers to complex pulse generation and precision timing solutions. Its design is robust and has been proven in countless applications since its inception.

Key Features

  • Direct Replacement for SE555/NE555: The NE555PS is a pin-to-pin compatible replacement for the standard 555 timers, making it easy to upgrade existing designs.
  • Timing from Microseconds to Hours: With a timing range that spans from a few microseconds to several hours, the NE555PS is suitable for a wide array of timing tasks.
  • Adjustable Duty Cycle: Users can adjust the duty cycle of the output waveforms, providing flexibility for a variety of pulse-width modulation (PWM) applications.
  • Operates in Both Astable and Monostable Modes: This versatility allows the NE555PS to be used for oscillation as well as for single-shot timing applications.
  • High Current Output: Capable of sourcing or sinking up to 200 mA, the NE555PS can drive relay coils and other high current loads directly.
  • Temperature Stability: The timer maintains its precision across a wide temperature range, making it suitable for demanding environments.
  • Supply Voltage Range: It operates on a supply voltage range from 4.5V to 16V, accommodating various power supply configurations.

Applications

The NE555PS is incredibly versatile and can be found in a wide range of applications, including:

  • Precision timing
  • Pulse generation
  • Time delay generation
  • Sequential timing
  • Waveform generation
  • Real-time clocks
  • Alarm systems
  • Speed control of motors
  • LED flashers

Conclusion

With its ease of use, reliability, and flexibility, the NE555PS timer IC from Texas Instruments remains a staple in the electronics industry. Its ability to adapt to a multitude of timing tasks makes it an essential component for hobbyists and professionals alike. Whether you're designing a simple LED blinker or a complex industrial timer, the NE555PS is an excellent choice for your timing circuit needs.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.7314
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3467 $50.2715
355+ $0.2845 $100.9975
545+ $0.2756 $150.2020
750+ $0.2667 $200.0250
970+ $0.2579 $250.1630
1,300+ $0.2312 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess