EN
  • EN
  • DE

MC14526BCPG

Part No MC14526BCPG
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER BINARY 4BIT 16-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Counter IC Binary Counter 1 Element 4 Bit Positive, Negative 16-PDIP
Manufacturer ON Semiconductor
Series 4000B
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name MC14526
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC14526BCPG-ND, MC14526BCPGOS
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926092-MC14526BCPG
Ultra Librarian 3D Model Ultra Librarian MC14526BCPG CAD Model

Description

ON Semiconductor MC14526BCPG Overview

The ON Semiconductor MC14526BCPG is a high-performance integrated circuit that falls under the category of programmable timers. Designed for a wide range of applications, this versatile IC is particularly suited for timing operations and sequential event control in various electronic devices. The MC14526BCPG is a binary counter that features a programmable divide-by-n counter, making it an ideal choice for precision timing solutions.

Key Features

  • Programmable Divide-by-N Counter: Users can set the division factor to suit their specific timing requirements, providing a flexible approach to time interval generation.
  • High-Voltage Operation: With a capability to operate at high voltages, this IC can be used in applications that require a higher voltage range, enhancing its compatibility and utility.
  • Low Power Consumption: The MC14526BCPG is designed to consume minimal power, making it an energy-efficient choice for battery-operated devices and power-sensitive applications.
  • Wide Operating Temperature Range: This IC can function effectively across a broad range of temperatures, ensuring reliability and performance stability under various environmental conditions.
  • Standard Package: The device comes in a 16-pin DIP (Dual In-line Package), which is widely used and easily integrable into existing circuit designs.

Applications

The ON Semiconductor MC14526BCPG is a versatile component that can be employed in a diverse array of applications. It is especially useful in:

  • Timing circuits for industrial and consumer electronics
  • Sequential event control in automation systems
  • Frequency division applications
  • Time-delay generation in alarm and security systems
  • Counter operations in computing devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC14526BCPG is no exception. This IC is manufactured using robust technologies and is subjected to rigorous testing to ensure it meets the high standards for reliability and performance expected from ON Semiconductor products.

Whether you're designing a simple timer or a complex sequential control system, the MC14526BCPG from ON Semiconductor provides the precision, flexibility, and reliability that engineers need to create efficient and effective designs.

You May Also Be Interested in

Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess