EN
  • EN
  • DE

TL052AMD

Part No TL052AMD
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description ENHANCED-JFET LOW-OFFSET OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267828-TL052AMD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL052AMD CAD Model

Description

The TL052AMD from Texas Instruments is a high-performance operational amplifier that combines a wide range of features to address the needs of various applications. This dual operational amplifier is designed with JFET inputs, providing high input impedance and a fast slew rate, making it an excellent choice for audio, telecommunications, and instrumentation applications.

Key Features

  • Low Input Bias Current: The JFET input stage ensures a low input bias current, which is ideal for high-impedance sensor amplification and precision applications.
  • High Slew Rate: With a high slew rate of 13 V/µs, the TL052AMD is capable of handling rapid signal changes, which is essential for audio and video signal processing.
  • Wide Bandwidth: The device offers a bandwidth of 4 MHz, ensuring that signals are amplified with high fidelity across a broad frequency range.
  • Low Noise: This operational amplifier has a low noise voltage, making it suitable for applications where signal integrity is critical.
  • Low Total Harmonic Distortion (THD): The TL052AMD provides excellent signal purity with low THD, which is particularly important in high-quality audio applications.
  • Supply Voltage Range: It operates over a wide supply voltage range from ±4V to ±15V, providing flexibility in both single and dual supply configurations.

Applications

The TL052AMD's combination of features makes it versatile for a multitude of applications, including:

  • High-Fidelity Audio Pre-Amplification
  • Active Filters and Signal Conditioning
  • Data Acquisition Systems
  • Analog-to-Digital Converters
  • Telecommunications Equipment
  • Medical Instrumentation

In conclusion, the TL052AMD operational amplifier from Texas Instruments is a reliable and high-performing component that provides designers with the ability to improve the accuracy and efficiency of their electronic designs. Its superior performance characteristics make it an excellent choice for a wide range of precision analog applications.

You May Also Be Interested in

IXYS
Lowest to $7.8205
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Intel
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Samsung
Need more? Email Us
Microchip Technology
Lowest to $6.2562
ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess