EN
  • EN
  • DE

MC14520BDWR2G

Part No MC14520BDWR2G
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER DUAL BINARY 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 30 Weeks
Features Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC
Manufacturer ON Semiconductor
Series 4000B
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name MC14520
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC14520BDWR2G-ND, MC14520BDWR2GOSCT, MC14520BDWR2GOSTR, =MC14520BDWR2GOSCT-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926091-MC14520BDWR2G
Ultra Librarian 3D Model Ultra Librarian MC14520BDWR2G CAD Model

Description

ON Semiconductor MC14520BDWR2G Dual Binary Up Counter

The MC14520BDWR2G from ON Semiconductor is a high-quality integrated circuit that serves as a dual binary up counter, designed to offer precision and reliability for a wide range of digital applications. This device is part of ON Semiconductor's extensive CMOS logic family and exhibits the robust performance characteristics associated with this technology.

Constructed using P-channel and N-channel enhancement mode devices in a single monolithic structure, the MC14520BDWR2G provides a symmetrical output drive with the capability of both sourcing and sinking current. This feature ensures that the device can interact with a variety of other components within a digital system without the need for additional interfacing hardware.

The counter advances on the falling edge of the clock signal, which makes it suitable for precision timing applications where the timing of the signal's negative transition is critical. Each of the two counters within the IC has a separate clock input to enable independent operation, and both share a common reset line. The reset input is active high and, when asserted, will set all outputs to a low state, effectively resetting the counter.

The MC14520BDWR2G operates over a wide voltage range from 3 V to 18 V, making it versatile for use in both TTL and CMOS circuits. This wide operating range also allows the device to be used in battery-operated applications where power supply levels may vary.

Packaged in a 16-pin SOIC package, the device is designed for surface-mount technology, which is beneficial for modern, space-constrained electronic assemblies. The compact form factor of the SOIC package allows for efficient use of PCB real estate, while also providing the thermal and electrical performance required for reliable operation.

In summary, the MC14520BDWR2G from ON Semiconductor is a dependable and flexible solution for designers looking to implement a binary up counter in their digital systems. Its compatibility with various voltage levels, combined with the efficiency of a CMOS design, makes it an excellent choice for applications ranging from automation, instrumentation, to consumer electronics.

You May Also Be Interested in

Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4424 $50.8760
280+ $0.3630 $101.6400
430+ $0.3516 $151.1880
590+ $0.3403 $200.7770
760+ $0.3290 $250.0400
1,020+ $0.2949 $300.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess