EN
  • EN
  • DE

MC14511BDR2G

Part No MC14511BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC DECODER/DVR LATCH 7SEG 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Display Type LED, LCD, Vacuum Fluorescent (VF)
Configuration 7 Segment
Operating Supply Current 10μA
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 074469-MC14511BDR2G
Ultra Librarian 3D Model Ultra Librarian MC14511BDR2G CAD Model

Description

ON Semiconductor MC14511BDR2G BCD-to-Seven Segment Latch/Decoder/Driver

The MC14511BDR2G is a versatile BCD-to-seven segment latch/decoder/driver designed by ON Semiconductor to provide a simple and effective solution for driving seven-segment displays. This integrated circuit (IC) is particularly suited for implementing display interfaces in a wide range of applications, from industrial controls to consumer electronics where numeric information needs to be presented visually.

Constructed with CMOS technology, the MC14511BDR2G offers low power consumption coupled with high noise immunity and stable operation. It is capable of directly driving a seven-segment display with common cathode configuration, making it an ideal choice for designers looking to minimize external components and simplify their designs.

The device features an internal latch, BCD-to-seven segment decoder, and output drive capability. It accepts a 4-bit binary-coded decimal (BCD) input and decodes this to drive a seven-segment display. The latching function allows the display to maintain a stable reading while the input data can be updated. This is crucial for applications where the input data changes rapidly but a steady display readout is necessary.

The MC14511BDR2G is provided in a SOIC-16 package, which is suitable for automated assembly processes and is compatible with a wide range of PCB designs. ON Semiconductor's commitment to quality ensures that this device meets the stringent requirements for industrial and consumer applications.

Key features of the MC14511BDR2G include:

  • Operating voltage range of 3V to 18V
  • Low power CMOS technology
  • Internal latch and decoder to minimize external components
  • Direct drive capability for a seven-segment display with common cathode
  • Output current capability of 25 mA
  • Lamp test and blanking capability to facilitate testing and power-saving modes

This IC is ideal for applications such as digital clocks, electronic meters, calculators, and any other system requiring numeric displays. The MC14511BDR2G's combination of features and ease of use makes it a go-to component for engineers and designers looking to enhance the user interface of their products with reliable and clear numeric displays.

You May Also Be Interested in

Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
ON Semiconductor
OTHERS / Driver
Lowest to $43.2975
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $57.8703
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $13.0573

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6424 $51.3920
190+ $0.5271 $100.1490
295+ $0.5107 $150.6565
405+ $0.4942 $200.1510
525+ $0.4777 $250.7925
705+ $0.4283 $301.9515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,695 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess