Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-PDIP
Manufacturer Cypress Semiconductor Corp
Package Bulk
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-PDIP
Family Name CY7C199
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.32.0041
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867750-CY7C199-55PC
Ultra Librarian 3D Model Ultra Librarian CY7C199-55PC CAD Model

Description

The Cypress Semiconductor Corp CY7C199-55PC is an asynchronous SRAM memory IC with a 256Kb (32K x 8) parallel configuration.

  • Package: through-hole
  • Package Type: 28-DIP (0.300", 7.62mm)
  • Operating Temperature: 0°C to 70°C (TA)
  • Popularity: medium
  • Supply and Demand Status: limited
  • Quantity per Package: 1
  • MSL Level: 3 (168 Hours)
  • REACH: affected

You May Also Be Interested in

Renesas Electronics America
IC SRAM 4MBIT 55NS 32TSOP
Lowest to $31.2001
ECAD model for R1LP0408CSB-5SC#S0
ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT 10NS 32SOJ
Need more? Email Us
ECAD model for IS63LV1024-10J
Alliance Memory, Inc.
IC SRAM 256KBIT 70NS 28DIP
Need more? Email Us
ECAD model for U62256ADC07LLG1
ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT 12NS 32SOJ
Lowest to $1.7763
ECAD model for IS63LV1024-12J
IDT, Integrated Device Technology Inc
IC SRAM 4MBIT 12NS 44TSOP
Need more? Email Us
ECAD model for IDT71V424S12PH
STMicroelectronics
IC NVSRAM 4MBIT 70NS 32DIP
Lowest to $8.7913
ECAD model for M48Z512AY-70PM1
ISSI, Integrated Silicon Solution Inc
IC SRAM 256KBIT 12NS 28TSOP
Need more? Email Us
ECAD model for IS61LV256-12TLI
Cypress Semiconductor Corp
IC SRAM 9MBIT 166MHZ 100TQFP
Need more? Email Us
ECAD model for CY7C1356SV25-166AXCT
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 55NS 48MINIBGA
Need more? Email Us
ECAD model for IS62WV51216BLL-55BI-TR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.8947 $68.5258
33+ $4.0161 $132.5313
50+ $3.8907 $194.5350
69+ $3.7651 $259.7919
89+ $3.6397 $323.9333
119+ $3.2631 $388.3089
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 58 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention