Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC14099
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926084-MC14099BFL1
Ultra Librarian 3D Model Ultra Librarian MC14099BFL1 CAD Model

Description

The ON Semiconductor MC14099BFL1 is a versatile and high-performance 8-bit shift register that is designed to cater to a wide range of applications requiring serial-to-parallel data conversion. This integrated circuit is an integral component in digital systems, particularly in areas where the extension of microcontroller I/O capabilities is necessary.

Constructed with Silicon Gate CMOS technology, the MC14099BFL1 offers the dual advantage of high speed and low power consumption, making it an ideal choice for battery-operated devices and power-sensitive applications. Its operation is characterized by the shifting of data on the positive transition of the clock signal, which ensures a reliable and predictable data transfer process.

The device features a serial input (SER IN), eight parallel outputs (Q0 to Q7), a clock input (CLK), and a register clear input (CLR). Additionally, it provides a three-state output control (OE), which allows for the outputs to be placed in a high-impedance state, thus enabling the connection of multiple registers in parallel without the risk of bus contention.

One of the key attributes of the MC14099BFL1 is its Master Reset function, which instantly clears the internal registers, providing an efficient way to reset the system during power-up or in the event of an error. The device also includes a register chain length determined by the mode of the counter length (MODE) input, which can be programmed to enable a variety of configurations, enhancing its flexibility for different design requirements.

With its wide operating voltage range, the MC14099BFL1 is compatible with TTL levels, allowing for easy integration with other logic families. This feature, combined with its high noise immunity and low static power dissipation, makes it a robust and reliable component for implementing serial-to-parallel data conversion in microprocessor-controlled systems, data acquisition systems, and various communication protocols.

Overall, the ON Semiconductor MC14099BFL1 is a testament to the company's commitment to providing innovative and high-quality components that meet the evolving needs of the electronics industry.

You May Also Be Interested in

ON Semiconductor
74HC533 - LOGIC OCTAL INVERTING
Lowest to $0.1446
ECAD model for MC74HC533AN
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS | IC OCTAL TRANSP LATCH 20-SOIC
Lowest to $0.9643
ECAD model for SN74AC573DW
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $0.5746
ECAD model for SN74HCT573DWRG4
Texas Instruments
IC 16BIT TRANS D LATCH 48-TSSOP
Lowest to $1.1030
ECAD model for 74LVC16373ADGGRG4
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $69.2979
ECAD model for SNJ54AHC573W
Texas Instruments
Dual 2-Bit Bistable Transparent Latch
Lowest to $0.9215
ECAD model for CD74HC75E
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Need more? Email Us
ECAD model for SN74BCT573NS
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.5374
ECAD model for SN74ABT573ANS
Nexperia USA Inc.
IC TRANSP LATCH 16BIT D 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
ECAD model for 74ALVCH16373DGG:11

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention