Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity AMP Connectors
Series MTA-100
Package Bulk
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.100" (2.54mm)
Number of Positions 4
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Unshrouded
Mounting Type Through Hole, Right Angle
Termination Solder
Contact Length - Mating 0.295" (7.49mm)
Contact Length - Post 0.140" (3.56mm)
Insulation Height 0.100" (2.54mm)
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Thermoplastic
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Natural
Current Rating (Amps) Varies by Wire Gauge
Voltage Rating 250VAC
Applications General Purpose
Base Product Number 640453
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names A1917,-640453-4-SI,2266-640453-4,6404534
Standard Package 1
Win Source Part Number 967542-640453-4
Ultra Librarian 3D Model Ultra Librarian 640453-4 CAD Model

Description

The 967542-640453-4 is a male pin header from TE Connectivity AMP Connectors.

  • Series: MTA-100
  • Positions: 4
  • Package: Bulk
  • Mounting: Through-Hole
  • Pitch: 0.100" (2.54mm)
  • Contact Finish: Tin
  • Operating Temperature: -55°C to 105°C
  • Application: Board to Cable/Wire

You May Also Be Interested in

Souriau-Sunbank by Eaton
CONN RCPT HSG MALE 12POS INLINE
Need more? Email Us
ECAD model for UTG114-12P
Hirose Electric Co Ltd
CONN RCPT 20POS SMD GOLD / 20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
ECAD model for DF40C(2.0)-20DS-0.4V(58)
Samtec Inc.
CONN RCPT 16POS 0.05 GOLD SMD / 16 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Need more? Email Us
ECAD model for CLP-108-02-F-D-A-P-TR
Souriau-Sunbank by Eaton
CONN PLUG HSG MALE 26POS INLINE
Need more? Email Us
ECAD model for UT0W61626PH
Samtec Inc.
CONN HDR 36POS 0.05 STACK SMD / 36 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
ECAD model for FW-18-05-G-D-486-099-A
Amphenol Aerospace Operations
MIL-DTL-38999 TV,CTV, TRISTART
Need more? Email Us
ECAD model for TVPS00RF-11-35SA(LC)
Hirose Electric Co Ltd
CONN RCPT HSG MALE 10POS PNL MT
Need more? Email Us
ECAD model for JR16WR-10PC(31)
Souriau-Sunbank by Eaton
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
ECAD model for UTG610-4PN
Amphenol Aerospace Operations
MIL-DTL-38999 TV,CTV, TRISTART
Need more? Email Us
ECAD model for TVS06RF-11-35P(LC)

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention