EN
  • EN
  • DE

MC14069UBR2G

Part No MC14069UBR2G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830374-MC14069UBR2G
Ultra Librarian 3D Model Ultra Librarian MC14069UBR2G CAD Model

Description

ON Semiconductor MC14069UBR2G Hex Inverter

The ON Semiconductor MC14069UBR2G is a high-performance hex inverter integrated circuit designed for a variety of applications requiring the inversion of digital signals. This device is part of ON Semiconductor's 4000 series CMOS logic family, known for its robustness and reliability.

Key Features

  • Logic Type: CMOS
  • Number of Circuits: Six inverters (hex)
  • Supply Voltage Range: 3V to 18V
  • High Noise Immunity: Equivalent to 100% of the supply voltage (Vcc)
  • Low Power Consumption: Special CMOS oscillator configuration
  • Output Current: High sink and source current capability
  • Package / Case: SOIC-14
  • Mounting Type: Surface Mount
  • Operating Temperature: -55°C to +125°C

The MC14069UBR2G hex inverter is designed for use in various logic-level conversion and driver applications. It is capable of driving large capacitive loads with high noise immunity, making it suitable for use in digital telecommunication systems, computers, industrial controls, and consumer electronics.

Performance and Quality

ON Semiconductor is committed to providing high quality and reliable components. The MC14069UBR2G is manufactured using silicon gate CMOS technology, which ensures low power consumption while maintaining high-speed operation. The device is also designed to meet or exceed all JEDEC standards, ensuring compatibility and reliability across a wide range of applications.

Applications

  • Logic level conversion
  • Waveform generation
  • Signal processing
  • High-speed logic gates
  • Communication systems

Whether you are designing a complex digital system or simply need to invert signal levels, the ON Semiconductor MC14069UBR2G hex inverter offers a practical and efficient solution. Its wide operating voltage range and high noise immunity make it a versatile choice for designers looking to build robust and high-performing electronic circuits.

You May Also Be Interested in

Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess