EN
  • EN
  • DE

VRPG4607K

Part No VRPG4607K
Manufacturer Stanley Electric Co
Catalog LED Indication - Discrete
Description LED GRN/RED CLR 4.5X2MM RECT T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Stanley Electric Co
Packaging Bulk
Status Obsolete(EOL)
Color Green, Red
Configuration Common Cathode
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 8mcd Green, 8mcd Red
Lens Style/Size Rectangle with Flat Top, 4.50mm x 2.00mm
Forward Voltage 2.1V Green, 2V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 74°, 92° Green, 69°, 87° Red
Mounting Through Hole
Wavelength - Dominant 567nm Green, 624nm Red
Wavelength - Peak 560nm Green, 630nm Red
Case / Package Bi-color Rectangular
Height (Max) 6.35mm
Win Source Part Number 043632-VRPG4607K
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VRPG4607K CAD Model

Description

The Stanley Electric Co VRPG4607K is a bi-color rectangular LED with a clear lens and a common cathode configuration.

  • Millicandela Rating (Green): 8mcd
  • Millicandela Rating (Red): 8mcd
  • Viewing Angle (Green): 74° and 92°
  • Viewing Angle (Red): 69° and 87°
  • Forward Voltage (Green): 2.1V
  • Forward Voltage (Red): 2V
  • Wavelength-Dominant (Green): 567nm
  • Wavelength-Dominant (Red): 624nm
  • Mounting Type: Through Hole
  • Lens Style: Rectangular
  • Lens Size: 4.50mm x 2.00mm
  • Maximum Height: 6.35mm
  • Test Current: 20mA for both colors
  • Lifecycle Status: Obsolete (EOL)
  • Popularity: Medium

You May Also Be Interested in

Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Citizen
Need more? Email Us
Visual Communications Company - VCC
LED GREEN CLEAR 1206 SMD
Lowest to $2.8078
Citizen
Lowest to $0.1640
Citizen
Need more? Email Us
Citizen
Need more? Email Us
Rohm Semiconductor
LED YELLOW DIFFUSED 1608 SMD
Lowest to $0.0615
Visual Communications Company - VCC
LED RED CLEAR 0805 SMD
Need more? Email Us
Citizen
Lowest to $0.3754

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess