EN
  • EN
  • DE

MM3416A48URE

Part No MM3416A48URE
Manufacturer Mitsumi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mitsumi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831091-MM3416A48URE
Ultra Librarian 3D Model Ultra Librarian MM3416A48URE CAD Model

Description

The MM3416A48URE is a voltage detector IC manufactured by Mitsumi Electric. This type of IC is designed to monitor the voltage level of a power supply and issue a reset signal when the voltage falls below a specific threshold. This function is essential for maintaining the stability and reliability of electronic circuits and preventing data corruption.

Applications

  • Microcontroller and Microprocessor Systems: Used to provide a reliable reset signal during power-up, power-down, and brownout conditions.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and potential damage to the battery or device.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies and triggers protective measures.
  • Real-Time Clocks (RTC): Ensures accurate timekeeping by resetting the RTC during voltage instability.
  • Memory Protection: Prevents data corruption in volatile memory during power failures or brownouts.

Features

  • Precise Voltage Detection: Accurately monitors the voltage level and triggers a reset signal when the voltage drops below the set threshold.
  • Low Quiescent Current: Minimizes power consumption, which is particularly important in battery-powered applications.
  • Open-Drain Output: Provides flexibility in interfacing with various microcontroller and logic circuits.
  • Small Package Size: Suitable for use in compact electronic devices where board space is limited.
  • Hysteresis: Prevents oscillations in the output signal caused by noise or minor voltage fluctuations.

Benefits

  • Improved System Stability: Ensures stable and predictable system operation by resetting the system during voltage dips and brownouts.
  • Data Integrity: Protects data stored in memory from corruption during power failures or unstable voltage conditions.
  • Extended Battery Life: Low power consumption helps to extend the operational life of battery-powered devices.
  • Simplified Circuit Design: Integrated voltage detection function simplifies circuit design and reduces the number of external components required.
  • Enhanced Reliability: Provides a robust and dependable solution for voltage monitoring and system reset.

Technical Specifications

While the definitive specifications are in the official Mitsumi datasheet, typical parameters for the MM3416A48URE and similar voltage detectors include:

  • Detection Voltage: 4.8V (as indicated by the part number).
  • Operating Voltage Range: Typically 1.0V to 5.5V.
  • Supply Current: Typically less than 1 μA.
  • Output Type: Open-drain N-channel MOSFET.
  • Operating Temperature Range: -40°C to +85°C.
  • Package: SOT-23 or similar small package.

The MM3416A48URE offers a reliable and efficient solution for voltage monitoring and system reset in a broad range of electronic applications, ensuring stable and safe operation.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2012 $60.0600
120+ $0.9864 $118.3680
185+ $0.9552 $176.7120
250+ $0.9240 $231.0000
325+ $0.8940 $290.5500
435+ $0.8016 $348.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess