EN
  • EN
  • DE

MC1403PI

Part No MC1403PI
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076734-MC1403PI
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC1403PI CAD Model

Description

The ON Semiconductor MC1403PI is a precision voltage reference that offers a stable and accurate reference voltage. This device is designed to operate with a low input voltage while providing excellent temperature stability and low dynamic impedance. The MC1403PI is an essential component for various applications that require a precise reference voltage, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and voltage regulators.

Key Features

  • Output Voltage: The MC1403PI provides a fixed output voltage of 2.5V, which is ideal for many standard reference applications.
  • Temperature Coefficient: With a low temperature coefficient, this device maintains a consistent output voltage over a wide temperature range, ensuring reliable performance in varying environmental conditions.
  • High Precision: The device is designed for high precision, making it suitable for critical electronic circuits where accuracy is paramount.
  • Low Dynamic Impedance: The low dynamic impedance feature ensures that the output voltage remains stable with varying load conditions, contributing to the overall robustness of the circuit.
  • Wide Operating Current Range: The MC1403PI operates efficiently across a broad range of current inputs, providing flexibility in different circuit designs.

Applications

The MC1403PI is versatile and can be used in a variety of electronic systems. Some common applications include:

  • Data acquisition systems
  • Instrumentation
  • Process control systems
  • Portable battery-powered devices
  • Precision power supplies

Package and Quality

The MC1403PI is available in a PDIP-8 package, providing an easy-to-use solution for PCB layouts. ON Semiconductor is known for its commitment to quality, and this voltage reference is no exception. It is manufactured to meet high standards, ensuring consistent performance and reliability for the end-user.

Whether you are designing a sophisticated industrial system or a compact consumer device, the ON Semiconductor MC1403PI voltage reference can be the cornerstone of your precision voltage regulation needs. Its combination of accuracy, stability, and versatility makes it a valuable addition to any electronic project.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess