EN
  • EN
  • DE
  • IT

NS75176BP

Part No NS75176BP
Manufacturer Texas Instruments
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090344-NS75176BP
Categories OEM Parts(M-N)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NS75176BP CAD Model

Description

The NS75176BP is a high-performance integrated circuit from Texas Instruments, designed to cater to a wide array of electronic applications. This robust component is part of TI's extensive line of interface ICs, which are known for their reliability and versatility in various communication and control systems.

Key Features

  • High-Speed Operation: The NS75176BP is engineered to support rapid data transmission rates, making it suitable for high-speed communication protocols.
  • Durable Construction: Manufactured with Texas Instruments' precision technology, this product is built to withstand harsh industrial environments and maintain performance stability.
  • Low Power Consumption: Energy efficiency is at the core of the NS75176BP design, ensuring minimal power draw without compromising on performance.
  • Wide Operating Temperature Range: This IC is capable of operating over a broad temperature spectrum, ensuring reliability in various climatic conditions.

Applications

The NS75176BP is adept at serving in multiple roles across different sectors. Its use cases include, but are not limited to:

  • Telecommunications equipment
  • Data acquisition systems
  • Industrial control and automation
  • Networking hardware
  • Consumer electronics

Technical Specifications

As a product designed for interfacing and communication, the NS75176BP boasts an array of technical attributes that make it a prime choice for designers and engineers. These specifications include:

  • Interface Type: Differential
  • Supply Voltage: Specified according to the datasheet
  • Package Type: DIP, SOIC, or other specified by Texas Instruments
  • Operating Temperature: Specified range in the datasheet
  • RoHS Compliance: Meets environmental standards for hazardous substances

Quality and Support

Texas Instruments is committed to delivering high-quality products, and the NS75176BP is no exception. Customers can expect comprehensive technical support and resources to facilitate product integration and application development. Additionally, TI ensures that its products, including the NS75176BP, meet rigorous industry standards for quality and longevity.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Omron
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Meled
Lowest to $0.1247
Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess