Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity
Series AMPSEAL
Package Bulk
Product Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.157" (4.00mm)
Number of Positions 23
Number of Rows 3
Row Spacing - Mating 0.157" (4.00mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Panel Mount, Through Hole, Right Angle
Termination Solder
Fastening Type Locking Ramp
Contact Shape Circular
Contact Finish - Mating Tin
Contact Material Brass
Insulation Material Polybutylene Terephthalate (PBT), Glass Filled
Features Board Guide, Sealed
Temperature Range - Operating -40°C ~ 105°C
Insulation Color Black
Current Rating (Amps) Varies by Wire Gauge
Voltage Rating 250VAC
Applications Automotive, Industrial
Base Product Number 776087
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 847228-776087-1
Ultra Librarian 3D Model Ultra Librarian 776087-1 CAD Model

Description

The 847228-776087-1 is a male pin header connector from TE Connectivity's AMPSEAL series.

  • Product Name: 847228-776087-1
  • Series: AMPSEAL
  • Positions: 23
  • Features: Board Guide, Sealed
  • Material: Brass
  • Voltage Rating: 250VAC
  • Applications: Automotive and Industrial
  • Mounting Type: Through-Hole, Right-Angle
  • Locking Feature: Locking Ramp
  • Package: Bulk
  • Quantity per Package: 40 pcs

You May Also Be Interested in

Molex, LLC
ULTRAFIT HDR RT 1R BLK NAIL 03 C / Connector Header position
Need more? Email Us
ECAD model for 1723103203
Molex, LLC
FEMALE TML 15 GOLD 10AWG FORMED / Socket Contact Gold 10 AWG Crimp
Lowest to $2.3014
ECAD model for 1720630335
Molex, LLC
0.40mm (.016") Pitch SlimStack Board-to-Board Receptacle, SMT, Dual Row, Vertical Stacking | CONN RCPT 12POS SMD GOLD
Need more? Email Us
ECAD model for 5015911211
Others
Need more? Email Us
ECAD model for SAM9233
Hirose Electric Co Ltd
CONNECTOR / Connector Header Through Hole 4 position 0.312" (7.92mm)
Need more? Email Us
ECAD model for DF22-4P-7.92DSA(53)
Texas Instruments
Need more? Email Us
ECAD model for 68X5498
Samtec Inc.
CONN HDR 160POS SMD GOLD / 160 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
ECAD model for QTE-080-01-F-D-A-RT1
TE Connectivity
RECEPTACLE ASSEMBLY 5H TYPE | CONN RCPT 100POS SMD GOLD
Lowest to $3.2004
ECAD model for 5177983-4
Molex, LLC
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for 0901200160

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8139 $55.2556
9+ $11.3345 $102.0105
14+ $10.9803 $153.7242
19+ $10.6261 $201.8959
25+ $10.2719 $256.7975
33+ $9.2093 $303.9069
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,323 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention