EN
  • EN
  • DE

MC14035BCP

Part No MC14035BCP
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description PARALLEL IN PARALLEL OUT, 4000/1 / Shift Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC14035
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883279-MC14035BCP
Ultra Librarian 3D Model Ultra Librarian MC14035BCP CAD Model

Description

ON Semiconductor MC14035BCP Quad Shift Register

The MC14035BCP is a versatile and high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This quad shift register is a fundamental component for digital systems, suitable for a wide range of applications including data storage, signal processing, and digital communication.

Key Features:

  • 4-Bit Configuration: The MC14035BCP consists of four independent 4-bit shift registers, providing flexibility in handling parallel-to-serial and serial-to-parallel data conversion.
  • Serial Input/Output: It comes with serial input and output pins for each register, making it easy to cascade multiple devices for extended serial data processing without compromising data integrity.
  • Clock Input: Each shift register has its own clock input which synchronizes the shifting of data, ensuring reliable and consistent operation.
  • Asynchronous Master Reset: An asynchronous master reset function is available, allowing all four shift registers to be cleared simultaneously, thereby providing a quick way to reset the system.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various logic level requirements and making it suitable for interfacing with other logic families.
  • Bidirectional Shift Capability: The MC14035BCP supports bidirectional shifting which enhances its utility in complex digital circuits.
  • DIP Packaging: Housed in a Dual In-line Package (DIP), the MC14035BCP is easy to handle and integrate into prototyping or production environments.

Applications:

The MC14035BCP is designed for use in a variety of digital circuits and can be found in:

  • Computers and Peripheral Devices
  • Digital Signal Processors
  • Instrumentation and Measurement Systems
  • Communication Systems
  • Automotive Control Systems

With its robust design and ON Semiconductor's commitment to quality, the MC14035BCP is a reliable choice for designers and engineers looking to implement shift registers in their digital applications. Its ease of use, coupled with its functional versatility, makes it an essential component for any digital circuitry project.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess