ON Semiconductor MC14012BDR2 Dual 4-Input NAND Gate
The ON Semiconductor MC14012BDR2 is a high-performance CMOS Dual 4-Input NAND Gate integrated circuit designed to deliver efficient and reliable logic operations. This versatile component is a fundamental building block for digital systems, offering a combination of low power consumption and high noise immunity typical of CMOS circuitry.
Each MC14012BDR2 chip contains two independent 4-input NAND gates, packaged in a compact SOIC-14 (Small Outline Integrated Circuit) form factor. These gates can be used in a variety of digital applications, including logic function generation, digital signal processing, and complex switching networks.
Key Features
- Logic Type: Dual 4-Input NAND Gate
- Supply Voltage Range: 3V to 18V, accommodating a diverse range of applications and compatibility with both TTL (Transistor-Transistor Logic) and CMOS logic levels.
- Output Current: High sink and source current capability for driving various peripherals.
- Propagation Delay Time: Fast response time ensures quick signal processing and minimal delay in logic circuits.
- Operating Temperature: Ranges from -55°C to +125°C, making it suitable for use in harsh environmental conditions.
- Mounting Type: Surface mount technology for efficient assembly on printed circuit boards.
- Package / Case: SOIC-14, a space-saving package that allows for high-density mounting on PCBs.
The MC14012BDR2 is fabricated using ON Semiconductor's high-voltage silicon gate CMOS process, which provides significant power savings over traditional TTL logic without sacrificing speed. It is designed to interface with other standard CMOS and TTL logic ICs seamlessly, making it a versatile choice for system design. With its static operation, the device retains its logic state indefinitely without the need for clocking, providing stable and reliable performance.
This dual 4-input NAND gate is ideal for applications requiring complex logic functions while maintaining low power consumption. Its robust design ensures that it can be used in a wide array of electronic devices, from simple logic puzzles to sophisticated automation and control systems.
Whether you're designing consumer electronics, automotive systems, or industrial controls, the ON Semiconductor MC14012BDR2 provides the logic solutions you need with the reliability and performance you can trust.