EN
  • EN
  • DE

MAX319EPA

Part No MAX319EPA
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name MAX319
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881492-MAX319EPA
Ultra Librarian 3D Model Ultra Librarian MAX319EPA CAD Model

Description

Product Overview: MAX319EPA from Maxim Integrated

The MAX319EPA is a precision, CMOS, monolithic analog switch from Maxim Integrated, designed for a variety of applications that require high-performance switching capabilities. This versatile component is well-suited for systems that demand low on-resistance, low leakage currents, and fast switching times. The MAX319EPA is particularly ideal for use in test equipment, data acquisition systems, and communication devices.

Key Features

  • Low On-Resistance: The switch offers a low on-resistance of typically 10 ohms, which minimizes signal attenuation and ensures high signal integrity.
  • Single-Supply Operation: It operates from a single supply voltage ranging from +4.5V to +30V or from dual supplies of ±4.5V to ±20V, providing design flexibility for various circuit configurations.
  • Fast Switching: With its fast switching speeds (tON < 175ns and tOFF < 145ns), the MAX319EPA is capable of handling high-frequency signals without significant delays.
  • Low Power Consumption: The device consumes minimal power, making it suitable for battery-powered and portable applications.
  • High Accuracy: Precision matching of the switch characteristics ensures accurate signal routing and repeatability.

Applications

The MAX319EPA's robust design and electrical characteristics make it a reliable choice for a wide range of applications, including:

  • Sample-and-hold circuits
  • Analog and digital multiplexing
  • Data acquisition systems
  • Communication systems
  • Audio signal routing
  • Medical equipment

Package and Quality

The MAX319EPA is available in an 8-pin DIP (Dual In-line Package) that is easy to integrate into various circuit designs. Maxim Integrated ensures high-quality manufacturing standards, and the device is tested across specified temperature ranges to guarantee reliable performance in diverse operating conditions.

In summary, the MAX319EPA from Maxim Integrated is a highly reliable analog switch that offers excellent performance for designers in need of a switch with low on-resistance, fast switching times, and flexible voltage operation. Its wide range of applications and robust packaging make it a valuable component for any high-performance electronic system.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess