EN
  • EN
  • DE

VT6202L

Part No VT6202L
Manufacturer Via
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1168889-VT6202L
Categories Custom Parts
Manufacturer Via
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT6202L CAD Model

Description

The Via VT6202L is a USB 2.0 Host Controller. This chip provides USB connectivity to a computer system, allowing it to communicate with various USB devices such as storage devices, peripherals, and input devices. It supports high-speed USB 2.0 data transfer rates.

Applications

  • Desktop computers
  • Laptop computers
  • Embedded systems
  • USB hubs
  • Motherboards

Features

  • USB 2.0 compliant
  • High-speed data transfer rates (up to 480 Mbps)
  • Supports multiple USB ports
  • Integrated transceiver
  • Plug-and-play compatible

Benefits

  • Fast Data Transfer: Enables high-speed data transfer between the computer and USB devices.
  • Versatile Connectivity: Supports a wide range of USB devices.
  • Easy Integration: Plug-and-play compatibility simplifies installation and configuration.
  • Wide Compatibility: USB 2.0 standard ensures compatibility with a wide range of operating systems and devices.
  • Reliable Performance: Provides stable and reliable USB connectivity.

Additional Details

The VT6202L supports USB 2.0, offering data transfer rates up to 480 Mbps. It typically includes multiple USB ports, allowing for simultaneous connection of multiple USB devices. The chip integrates a transceiver, which handles the physical layer communication with the USB bus. It is generally plug-and-play compatible, meaning that it is automatically detected and configured by the operating system. This IC handles the communication protocol and power management for connected USB devices.

You May Also Be Interested in

Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Zarlink
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xilinx Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess