The MC10H102ML is a high-performance, quad 2-input NOR gate manufactured by ON Semiconductor, designed to meet the stringent requirements of high-speed digital systems. This integrated circuit is part of ON Semiconductor's 10H series, known for its robustness and reliability in various applications.
Key Features
- Technology: The device is built using ON Semiconductor's advanced bipolar technology, providing fast switching speeds and high bandwidth operation.
- Logic Type: Quad 2-input NOR gate, which is a fundamental component in digital circuits, used for creating complex logic functions.
- Supply Voltage Range: The MC10H102ML operates over a wide range of supply voltages, typically from -4.94V to -5.46V, making it versatile for various system voltages.
- High Speed: Features fast propagation delays, which are critical for high-speed applications where timing is crucial.
- Temperature Range: The device is designed to operate over an extended industrial temperature range, ensuring reliability in harsh environments.
- Package: Available in a surface-mount package, which is ideal for space-constrained applications and modern PCB design techniques.
Applications
The MC10H102ML is suitable for a wide range of high-speed applications, including:
- Networking equipment
- Telecommunications systems
- High-speed computers and data processors
- Instrumentation and test equipment
- Aerospace and defense electronics
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC10H102ML is subjected to rigorous testing and quality control measures to ensure it meets the highest standards of performance and reliability. This commitment to quality makes ON Semiconductor a trusted partner for engineers and designers across various industries.