EN
  • EN
  • DE

MC12093DR2G

Part No MC12093DR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description /2,/4,/8 1.1 GHz Low Power Prescaler with Stand-By Mode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Type Prescaler
Input CML, ECL
Output ECL
Number of Circuits 1
Frequency - Max 1.1GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1217403-MC12093DR2G
Manufacturer Homepage www.onsemi.com
Family Name MC12093
Introduction Date November 05, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC12093DR2G CAD Model

Description

ON Semiconductor MC12093DR2G

The ON Semiconductor MC12093DR2G is a high-performance, low-power frequency synthesizer designed to meet the stringent requirements of modern communication systems. This versatile integrated circuit is capable of generating a stable and precise clock signal, which is essential for timing and synchronization in a wide range of electronic applications, including wireless communication, networking, and data processing.

Key Features

  • Frequency Range: The device is capable of operating at a broad range of frequencies, making it suitable for various applications.
  • Low Power Consumption: It is designed for energy efficiency, which helps in reducing the overall power consumption of the system it is integrated into.
  • Voltage Operation: The MC12093DR2G operates at a single supply voltage, simplifying the power supply design.
  • Output Options: It offers multiple outputs that provide flexibility in signal generation for different system requirements.
  • Temperature Range: The device is designed to operate over an industrial temperature range, ensuring reliability under various environmental conditions.
  • Packaging: It comes in a compact package, which is ideal for space-constrained applications.

Applications

The MC12093DR2G is suitable for a variety of applications, including but not limited to:

  • Wireless communication systems such as GSM, CDMA, LTE, and 5G networks.
  • High-speed data communication links like Ethernet, Fibre Channel, and SONET/SDH.
  • Consumer electronics, including set-top boxes, digital TVs, and gaming consoles.
  • Industrial and medical equipment requiring precise timing solutions.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC12093DR2G is no exception. It is manufactured with the highest standards to ensure it meets the rigorous demands of the industries it serves. Customers can trust this product to deliver consistent performance and longevity in their applications.

You May Also Be Interested in

Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2215 $62.6580
24+ $4.8847 $117.2328
37+ $4.7163 $174.5031
53+ $4.3795 $232.1135
69+ $4.2111 $290.5659
86+ $4.0425 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,610 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess