EN
  • EN
  • DE

MAX256ASA+

Part No MAX256ASA+
Manufacturer Maxim Integrated
Catalog PMIC - Full, Half - Bridge Drivers
Description IC DVR H-BRIDGE 3W 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Configuration Half Bridge (2)
Applications Transformers
Interface Logic
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 500 mOhm LS + HS
Output Current per Channel 1A
Operating Supply Voltage 3 V ~ 5.5 V
Voltage - Load 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Features Internal Oscillator, Watchdog Timer
Fault Protection ESD, Over Temperature, UVLO
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SO Exposed Pad
Win Source Part Number 759611-MAX256ASA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX256
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX256ASA+ CAD Model

Description

The MAX256ASA+ is an advanced integrated circuit from Maxim Integrated, designed to provide a seamless and efficient solution for power management and signal conditioning in a wide array of applications. This high-performance IC is particularly well-suited for use in portable devices, medical instruments, and industrial equipment, where reliability and precision are of paramount importance.

Key Features

  • High Efficiency: The MAX256ASA+ boasts a high-efficiency rate, which is crucial for battery-powered devices, ensuring longer operation times and reduced heat generation.
  • Small Footprint: With its compact SOIC-8 package, the device saves valuable board space, making it ideal for space-constrained applications.
  • Integrated Functions: This IC integrates multiple functions, such as power conversion and signal processing, reducing the need for additional components and simplifying the overall design.
  • Wide Operating Temperature Range: The MAX256ASA+ operates effectively across a broad temperature range, ensuring consistent performance in varying environmental conditions.

Applications

The versatility of the MAX256ASA+ allows it to be used in a diverse set of applications, including:

  • Portable Electronic Devices
  • Medical Monitoring Equipment
  • Industrial Control Systems
  • Battery Management Systems
  • Power Supplies

Technical Specifications

The MAX256ASA+ operates with an input voltage range that accommodates various power sources, and its output parameters can be tailored to meet specific application requirements. It also features built-in protection mechanisms such as over-temperature and over-current protection, ensuring the longevity and safety of both the IC and the end application.

Conclusion

Maxim Integrated's MAX256ASA+ is a testament to the company's commitment to providing innovative, high-quality integrated circuits. Its combination of efficiency, compactness, and robustness makes it a top choice for designers looking to optimize their power management and signal conditioning solutions. The MAX256ASA+ is not just a component; it is a gateway to enhanced performance, reliability, and design simplicity.

You May Also Be Interested in

Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
Texas Instruments
IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Lowest to $6.4988
Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $0.9729
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0535 $51.9095
40+ $2.5054 $100.2160
62+ $2.4271 $150.4802
86+ $2.3488 $201.9968
111+ $2.2705 $252.0255
148+ $2.0357 $301.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess