EN
  • EN
  • DE

MC10SX1189DG

Part No MC10SX1189DG
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Single Transmitter/Receiver 16-Pin SOIC Tube / IC DRIVER COAX CABLE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Type Driver
Number of Drivers/Receivers 1/0
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 787683-MC10SX1189DG
Popularity Medium
Supply and Demand Status Limited
Family Name MC10SX1189
Introduction Date October 10, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC10SX1189DG CAD Model

Description

ON Semiconductor MC10SX1189DG: High-Performance Clock Distribution Chip

The ON Semiconductor MC10SX1189DG is a state-of-the-art clock distribution integrated circuit designed to meet the needs of high-speed digital systems. This device is part of ON Semiconductor's high-performance ECLinPS MAX™ family, which is renowned for its exceptional signal integrity and timing precision. The MC10SX1189DG is specifically crafted to distribute one clock input to multiple outputs with minimal skew and signal degradation, making it an ideal choice for applications that require synchronized clock distribution across various components.

Enclosed in a compact 28-lead SOIC package, the MC10SX1189DG offers a 2:9 differential ECL/PECL clock driver configuration. It boasts a fanout of nine, with two banks of four outputs and one additional output that can be utilized for further cascading or other purposes. This flexibility allows designers to effectively manage clock signals in complex digital systems.

One of the key features of the MC10SX1189DG is its high-speed performance. It operates with a maximum frequency exceeding 3 GHz, which ensures that it can support the demands of high-frequency applications such as telecommunications, data communications, and advanced computing systems. The device also exhibits a low output-to-output skew, which is crucial for maintaining the timing accuracy and stability of the system's clock network.

The MC10SX1189DG is designed with a differential PECL input structure that allows for reduced signal noise and enhanced signal integrity. This input configuration is compatible with various PECL and LVPECL voltage levels, providing designers with versatility and ease of integration into existing systems. The device also includes features such as a VBB output for single-ended use and an enable/disable function for power-saving and system testing purposes.

Overall, the ON Semiconductor MC10SX1189DG is a robust and reliable solution for clock distribution challenges. Its high-speed capabilities, low skew, and flexible configuration options make it an essential component for any system where precise timing and synchronization are critical. Whether in servers, routers, switches, or high-speed data processing units, the MC10SX1189DG ensures that your system's clock signal is distributed efficiently and accurately.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2019 $58.8266
34+ $3.4488 $117.2592
52+ $3.3403 $173.6956
72+ $3.2328 $232.7616
93+ $3.1254 $290.6622
124+ $2.8020 $347.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess