EN
  • EN
  • DE

MC10H606FNR2

Part No MC10H606FNR2
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR HEX TTL-PECL 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 6
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 127533-MC10H606FNR2
Ultra Librarian 3D Model Ultra Librarian MC10H606FNR2 CAD Model

Description

ON Semiconductor MC10H606FNR2 Product Overview

The MC10H606FNR2 is a high-performance, versatile integrated circuit designed and manufactured by ON Semiconductor. This device is part of the 10H series of ECL (Emitter Coupled Logic) components, which are known for their high-speed operation and reliability. The MC10H606FNR2 specifically is a Hex Translator/Receiver that operates with differential ECL inputs to TTL outputs, making it an ideal choice for interfacing between these two logic families in digital systems.

Key Features

  • High-Speed Operation: The MC10H606FNR2 is optimized for rapid signal processing, which is essential for high-speed digital applications.
  • Hex Translator/Receiver: With six translator/receiver functions incorporated into a single package, this device offers a compact and efficient solution for converting ECL logic levels to TTL logic levels.
  • 5V Power Supply: The device operates on a single 5V power supply, which is standard in TTL systems, simplifying power management within mixed-logic environments.
  • Temperature Range: The MC10H606FNR2 is designed to perform reliably over an industrial temperature range, making it suitable for use in harsh environments.
  • Package Type: This IC is available in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and is suitable for surface mount technology (SMT).

Applications

The MC10H606FNR2 is commonly used in digital communication systems, data processing equipment, and other high-speed logic applications where interfacing between ECL and TTL logic levels is required. Its high-speed performance and reliable operation make it an excellent choice for critical applications in telecommunications, computing, and industrial control systems.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC10H606FNR2 is no exception. The device is manufactured to meet stringent standards, ensuring high reliability and performance consistency. Engineers and designers can integrate this IC into their systems with confidence, knowing it will deliver the high-speed operation and durability required for demanding applications.

Whether you're designing a complex digital system or simply need a reliable translator/receiver for ECL to TTL conversion, the MC10H606FNR2 from ON Semiconductor is a choice that promises to deliver both performance and quality.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess