EN
  • EN
  • DE

MC10H605FNR2G

Part No MC10H605FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR HEX ECL-TTL 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 6
Input Signal ECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 123331-MC10H605FNR2G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian MC10H605FNR2G CAD Model

Description

ON Semiconductor MC10H605FNR2G: A High-Performance Logic Converter

The MC10H605FNR2G is a versatile logic converter designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This integrated circuit is specifically engineered to address the needs of high-speed signal processing and communication applications.

Key Features:

  • Logic Type: The MC10H605FNR2G is a Hex Translator/Receiver, which makes it suitable for converting signals between different logic levels, ensuring compatibility across various digital systems.
  • Input/Output Compatibility: This device is designed to translate signals from PECL (Positive Emitter Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels, providing a critical interface between systems operating at these differing voltages.
  • High-Speed Performance: With its ability to handle fast signal transitions, the MC10H605FNR2G is optimized for high-speed applications, making it an ideal choice for telecommunications, computing, and data processing tasks.
  • Package Type: Housed in a PLCC (Plastic Leaded Chip Carrier) package, the MC10H605FNR2G offers a compact footprint while ensuring reliable connectivity to the printed circuit board.
  • Temperature Range: The device is operational over an extended temperature range, ensuring stable performance in varying environmental conditions.
  • Supply Voltage: It operates at a nominal supply voltage, providing flexibility in system power design and ensuring compatibility with standard power supply levels.

Applications:

The MC10H605FNR2G is adept at serving a multitude of applications, including:

  • Data Communication Equipment
  • Network Switches and Routers
  • High-Speed Signal Processing
  • Computer Peripheral Interfaces
  • Digital Diagnostic and Test Equipment

Why Choose MC10H605FNR2G:

ON Semiconductor's commitment to quality and performance is reflected in the MC10H605FNR2G. Its ability to seamlessly convert between PECL and TTL logic levels, coupled with its high-speed capabilities, makes it an essential component for designers looking to bridge different digital systems. Whether you're upgrading existing equipment or developing new high-speed digital interfaces, the MC10H605FNR2G is a reliable and efficient solution.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5454 $55.6362
7+ $15.2168 $106.5176
11+ $14.7413 $162.1543
15+ $14.2657 $213.9855
19+ $13.7902 $262.0138
25+ $12.3636 $309.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess