EN
  • EN
  • DE

MC10H605FN

Part No MC10H605FN
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description Registered Hex ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 6
Input Signal ECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 10H605
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1217326-MC10H605FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H605FN CAD Model

Description

The MC10H605FN is a versatile and high-speed logic converter designed and manufactured by the renowned ON Semiconductor. This device is specifically engineered to address the needs of high-performance digital systems that require efficient level translation between different logic standards.

Key Features

  • Logic Type: ECL to TTL Translator
  • Supply Voltage: Operates with a single 5V power supply for TTL logic levels.
  • High-Speed Performance: Capable of handling data rates that are essential for the latest high-speed digital systems.
  • Package: Housed in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which is ideal for surface-mounted technology (SMT) applications.
  • Temperature Range: Offers a wide operating temperature range, making it suitable for various industrial and commercial environments.

Applications

The MC10H605FN is a perfect solution for a range of applications that require reliable logic conversion, such as:

  • Data Communication Equipment
  • High-Speed Computing Devices
  • Signal Integrity Modules
  • Test and Measurement Systems

Functionality

This device provides a seamless interface between Emitter Coupled Logic (ECL) and Transistor-Transistor Logic (TTL) levels, ensuring that signals are accurately translated and integrity is maintained throughout the process. Its design is optimized to minimize propagation delay and skew, which is critical for maintaining the timing accuracy in high-speed digital circuits.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components that meet the rigorous demands of modern electronic devices. The MC10H605FN is built to uphold this commitment, with robust construction and thorough testing to ensure reliability over its intended lifespan.

For designers and engineers looking for a reliable ECL to TTL logic level translator, the MC10H605FN from ON Semiconductor stands out as an exceptional choice, combining performance, versatility, and reliability in a compact and efficient package.

You May Also Be Interested in

Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.6359 $74.5436
8+ $15.2910 $122.3280
12+ $14.8129 $177.7548
17+ $14.3347 $243.6899
21+ $13.8577 $291.0117
28+ $12.4243 $347.8804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess