EN
  • EN
  • DE

MC10H350FNG

Part No MC10H350FNG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR PECL-TTL 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 4
Input Signal PECL
Output Signal TTL
Output Type Tri-State, Non-Inverted
Temperature Range - Operating 0°C to 75°C (TA)
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 022536-MC10H350FNG
Ultra Librarian 3D Model Ultra Librarian MC10H350FNG CAD Model

Description

ON Semiconductor MC10H350FNG: A Robust ECL-to-TTL Translator

The MC10H350FNG is a high-performance, reliable integrated circuit designed by ON Semiconductor, renowned for their expertise in the semiconductor industry. This device is specifically crafted to serve as an Emitter Coupled Logic (ECL) to Transistor-Transistor Logic (TTL) translator, boasting a differential ECL input to a TTL output converter functionality.

Key Features

  • High-Speed ECL to TTL Translation: The MC10H350FNG is capable of translating ECL logic levels to TTL logic levels with high speed and precision, making it ideal for applications requiring fast data transmission and conversion.
  • 5V Power Supply: Operating on a standard 5V power supply, this device is compatible with typical TTL operating environments, ensuring ease of integration into existing systems.
  • Differential ECL Inputs: The differential inputs provide improved noise immunity, which is crucial for maintaining signal integrity in noisy environments or when dealing with high-speed signals.
  • Low Power Consumption: Designed with power efficiency in mind, the MC10H350FNG minimizes power consumption, making it suitable for power-sensitive applications.
  • Temperature Range: With an operating temperature range of 0°C to +70°C, this device is guaranteed to perform reliably in a wide range of environmental conditions.
  • Surface Mount Package: The MC10H350FNG comes in a 20-pin PLCC (Plastic Leaded Chip Carrier) package, which is amenable to surface mounting techniques, providing a space-saving solution on printed circuit boards.

Applications

The ON Semiconductor MC10H350FNG is designed for use in a variety of applications where ECL to TTL translation is required. This includes but is not limited to:

  • High-speed data communication systems
  • Digital signal processing
  • Telecommunication infrastructure
  • Test and measurement equipment
  • Computing and data storage systems

In summary, the MC10H350FNG from ON Semiconductor is a versatile, efficient, and reliable solution for converting ECL logic levels to TTL logic levels. Its high-speed performance, coupled with low power consumption and robust noise immunity, makes it an excellent choice for designers looking to optimize their high-speed digital interfaces.

You May Also Be Interested in

Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8208 $52.3872
21+ $4.7761 $100.2981
33+ $4.6268 $152.6844
45+ $4.4776 $201.4920
58+ $4.3283 $251.0414
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess