EN
  • EN
  • DE

MC10H211M

Part No MC10H211M
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NOR 2CH 3-INP 16SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NOR Gate IC 2 Channel 3 Outputs 16-SOEIAJ
Manufacturer ON Semiconductor
Series 10H
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 75°C
Mounting Surface Mount
Package 16-SOIC (0.209", 5.30mm Width)
Case / Package 16-SOEIAJ
Family Name MC10H211
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883259-MC10H211M
Ultra Librarian 3D Model Ultra Librarian MC10H211M CAD Model

Description

The MC10H211M from ON Semiconductor is a versatile integrated circuit that serves as a dual 4-input OR/NOR gate. This high-speed device is designed to operate with exceptional performance in ECL (Emitter Coupled Logic) systems. The MC10H211M is part of ON Semiconductor's 10H series, which is renowned for its high-speed logic gate functions and is commonly used in applications requiring fast switching times and low power dissipation.

Key Features

  • Logic Type: The device features dual 4-input OR/NOR gates, allowing for flexible logic operations within digital circuits.
  • Propagation Delay: The MC10H211M boasts a fast propagation delay, ensuring high-speed performance in critical applications.
  • Power Supply: It operates on a standard ECL power supply voltage, maintaining signal integrity and logic levels consistent with ECL systems.
  • Temperature Range: This IC is designed to function over a wide temperature range, making it suitable for industrial and military applications.
  • Package Type: The device is available in a SOEIAJ-16 package, which is compact and suitable for space-constrained applications.
  • RoHS Compliant: The MC10H211M is RoHS compliant, ensuring it meets environmental standards and restrictions on hazardous substances.

Applications

The MC10H211M is ideal for various high-speed digital applications, including:

  • High-speed computing
  • Telecommunications
  • Signal processing
  • Instrumentation
  • Automated test equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MC10H211M is no exception. It is manufactured with precision and undergoes rigorous testing to ensure reliability and performance. With ON Semiconductor's reputation for excellence, you can trust the MC10H211M to meet your high-speed logic requirements.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.8170 $83.4510
6+ $22.8240 $136.9440
8+ $22.1113 $176.8904
11+ $21.3975 $235.3725
14+ $20.6849 $289.5886
19+ $18.5447 $352.3493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess