EN
  • EN
  • DE

MC74VHC08D

Part No MC74VHC08D
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description AND GATE, AHC/VHC SERIES / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74VHC08
Standard Package 2,882 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883768-MC74VHC08D
Ultra Librarian 3D Model Ultra Librarian MC74VHC08D CAD Model

Description

ON Semiconductor MC74VHC08D Quad 2-Input AND Gate

The MC74VHC08D is a high-performance, quad 2-input AND gate integrated circuit from ON Semiconductor, renowned for its advanced silicon technology and precision engineering. This device is designed to operate with a power supply range of 2.0V to 5.5V, making it suitable for a variety of applications including portable, battery-operated equipment as well as high-speed data processing systems.

Constructed with silicon gate CMOS technology, the MC74VHC08D offers robust noise immunity and the potential for high-speed operation. Its low power consumption is a key feature, with a significant reduction in power compared to equivalent bipolar Schottky TTL logic gates. This makes the MC74VHC08D an excellent choice for power-sensitive applications.

The device features a latch-up performance that exceeds 250mA, which is per JESD 17, ensuring stability and reliability in operation. Additionally, the MC74VHC08D has an output drive capability of 8mA, which is strong enough to drive most standard loads while maintaining a low level of power dissipation.

The MC74VHC08D is provided in a compact SOIC-14 package, which is surface-mountable and ideal for space-constrained applications. Its pin configuration is carefully designed to allow for straightforward PCB layout and easy interfacing with other components.

Key specifications of the MC74VHC08D include:

  • Supply Voltage Range: 2.0V to 5.5V
  • Operating Temperature: -55°C to +125°C
  • Input Hysteresis: 20% of VCC at 25°C
  • Propagation Delay Time: 8.5ns at VCC = 5V, CL = 15pF, TA = 25°C (typical)

Applications for the MC74VHC08D are diverse and include logic level translation, power management, and signal gating, among others. Its high-speed performance and compatibility with TTL levels make it a versatile choice for designers looking to bridge different logic families or to create complex logic functions in their circuits.

In conclusion, the ON Semiconductor MC74VHC08D is a reliable, efficient, and versatile quad 2-input AND gate that meets the needs of modern electronic designs requiring low power consumption, high noise immunity, and high-speed operation within a wide voltage range.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2529 $58.1670
560+ $0.2079 $116.4240
865+ $0.2010 $173.8650
1,195+ $0.1940 $231.8300
1,535+ $0.1883 $289.0405
2,055+ $0.1686 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess