EN
  • EN
  • DE

ADS8320SHKJ

Part No ADS8320SHKJ
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SAR 8CFP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 8-CFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series microPOWER™
Package Tube
Number of Bits 16
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -55°C ~ 210°C
Package / Case 8-CFlatPack
Supplier Device Package 8-CFP
Mounting SMD (SMT)
Base Product Number ADS8320
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN 3A001A2A
HTSUS 8542.39.0001
Other Names TEXTISADS8320SHKJ,-ADS8320SHKJ-NDR,2156-ADS8320SHKJ,ADS8320SHKJ-ND,-296-28276-5-ND,296-28276-5
Standard Package 1
Win Source Part Number 1020089-ADS8320SHKJ
Ultra Librarian 3D Model Ultra Librarian ADS8320SHKJ CAD Model

Description

The Texas Instruments ADS8320SHKJ is a precision, low-power, 16-bit analog-to-digital converter (ADC) that offers high performance in a miniature, surface-mount, SO-8 package. This device is designed to provide a balance between speed, power consumption, and resolution, making it an ideal choice for a wide range of applications including portable or remote sensing devices, medical instruments, and industrial control systems.

Key Features

  • High Resolution: With its 16-bit resolution, the ADS8320SHKJ ensures accurate and reliable data conversion, capturing the finest details in analog signals.
  • Low Power Consumption: This ADC is optimized for power-sensitive applications, with a typical power consumption of only 1 mW at a 100 kHz sampling rate, making it suitable for battery-operated devices.
  • High-Speed Interface: The device features a high-speed SPI-compatible serial interface, enabling fast data transfer rates that support a variety of microcontrollers and digital signal processors.
  • Small Footprint: The compact SO-8 package allows for efficient use of PCB space, which is crucial for space-constrained designs.
  • Wide Operating Range: ADS8320SHKJ operates over a broad temperature range from -40°C to +85°C, ensuring reliable performance in diverse environments.

Performance Specifications

The ADS8320SHKJ boasts an excellent signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring high-fidelity signal acquisition. The device also provides a pseudo-differential input that reduces common-mode noise, further enhancing its signal integrity.

Applications

With its robust feature set, the ADS8320SHKJ is well-suited for a variety of applications. These include:

  • Portable Instrumentation
  • Battery-Operated Equipment
  • Data Acquisition Systems
  • Industrial Process Control
  • Medical Devices such as ECG and EEG Monitors

Overall, the Texas Instruments ADS8320SHKJ is a versatile ADC that offers a perfect blend of accuracy, speed, and power efficiency, packaged in a small form factor ideal for modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess