EN
  • EN
  • DE

MC10H125FN

Part No MC10H125FN
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 4
Input Signal MECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number 10H125
Manufacturer Pack Quantity 46
MSL Level 3 (168 Hours)
Win Source Part Number 1217254-MC10H125FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC10H125FN CAD Model

Description

ON Semiconductor MC10H125FN: A High-Performance Logic Level Translator

The MC10H125FN is a quintessential component manufactured by ON Semiconductor, designed to address the needs of high-speed logic level translation. This device is a part of the 10H series, which is renowned for its ECL (Emitter Coupled Logic) technology, ensuring rapid switching speeds and high signal integrity.

Key Features

  • Quad Translator: The MC10H125FN features four separate translation circuits in one package, allowing for the simultaneous translation of multiple signals.
  • Logic Level Conversion: It is adept at converting TTL (Transistor-Transistor Logic) signal levels to ECL logic levels, making it ideal for interfacing between systems operating at different voltage levels.
  • High-Speed Operation: With ECL technology, the device can operate at very high speeds, which is critical for applications requiring fast data processing and minimal signal delay.
  • Power Supply: The device typically operates on a -5.2V power supply, which is standard for ECL circuits, providing a stable and consistent performance.
  • Temperature Range: The MC10H125FN is designed to perform reliably across a wide temperature range, making it suitable for industrial and automotive applications.

Applications

The ON Semiconductor MC10H125FN is versatile and can be used in a variety of applications, such as:

  • Data communication equipment
  • High-speed logic level shifting
  • Digital signal processing
  • Telecommunications systems
  • Instrumentation

Package and Quality

The device comes in a robust PLCC (Plastic Leaded Chip Carrier) package, which not only provides protection to the integrated circuit but also offers ease of mounting on printed circuit boards. The MC10H125FN is part of ON Semiconductor's commitment to delivering high-quality components that meet stringent industry standards for performance and reliability.

With its ability to seamlessly translate between different logic levels and its high-speed performance, the MC10H125FN from ON Semiconductor is an essential building block for modern electronic systems that require reliable logic level conversion without compromising on speed or signal integrity.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0285 $50.1425
13+ $8.2286 $106.9718
19+ $7.9714 $151.4566
26+ $7.7143 $200.5718
34+ $7.4571 $253.5414
45+ $6.6857 $300.8565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess