EN
  • EN
  • DE

A201304

Part No A201304
Manufacturer Eaton Bussmann
Catalog Terminal Blocks
Description CONN BARRIER STRIP 4CIRC 0.375" / 4 Circuit 0.375" (9.53mm) Barrier Block Connector Screws
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Barrier Blocks
Mfr Eaton - Electronics Division
Series A2000
Package Bulk
Terminal Block Type Barrier Block
Number of Circuits 4
Number of Wire Entries 4
Pitch 0.375" (9.53mm)
Number of Rows 1
Current Rating (Amps) 30A
Voltage Rating 300V
Wire Gauge 12-22 AWG
Top Termination Screws
Bottom Termination Solder Turret, Insulated
Barrier Type 2 Wall (Dual)
Features Flange
Color Black
Terminal Screw Material Steel
Terminal Screw Finish Zinc
Mounting Type Chassis, Panel
Temperature Range - Operating -40°C ~ 105°C
Material - Insulation Thermoplastic
Material Flammability Rating UL94 V-0
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Standard Package 500
Win Source Part Number 1047223-A201304
Ultra Librarian 3D Model Ultra Librarian A201304 CAD Model

Description

The Eaton A2000 series 1047223-A201304 is a barrier block terminal block connector designed for connecting wires.

  • Pitch: 0.375" (9.53mm)
  • Color: Black
  • Feature: Flange
  • Row Design: Single
  • Package: Bulk
  • Wire Gauge: 12-22 AWG
  • Voltage Rating: 300V
  • Insulation Material: Thermoplastic
  • Flammability Rating: UL94 V-0
  • Circuits: 4
  • Standard Package: 500
  • Wire Entries: 4
  • Mounting Type: Chassis and Panel
  • Temperature Range: -40°C to 105°C
  • Terminal Block Type: Barrier Block
  • Top Termination: Screws
  • Bottom Termination: Solder Turret, Insulated
  • Barrier Type: 2 Wall (Dual)
  • Terminal Screw Material: Steel
  • Terminal Screw Finish: Zinc
  • Current Rating: 30A
  • ECCN: EAR99
  • HTSUS Code: 8536.90.4000
  • Manufacturer: Eaton-Electronics Division

You May Also Be Interested in

Weidmuller
2 Position Wire to Board Terminal Block Horizontal with Board 0.200" (5.08mm) Through Hole
Need more? Email Us
HARTING
6 Position Wire to Board Terminal Block Horizontal with Board 0.100" (2.54mm) Surface Mount
Need more? Email Us
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.3232
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0379
Amphenol Anytek
11 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138" (3.50mm) Through Hole, Kinked Pin
Need more? Email Us
Molex, LLC
39522-1010 Molex Pluggable Terminal Blocks 5.0MM EURO HEADER RA BLK 10CKT datasheet, inventory, & pricing.
Lowest to $3.3409
WECO Electrical Connectors Inc.
2 Position Wire to Board Terminal Block Surface Mount, Right Angle 5mm
Lowest to $9.3135
Weidmuller
CONN TERM BLK FEED THRU 10-26AWG
Need more? Email Us
Amphenol Anytek
4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138" (3.50mm) Through Hole, Kinked Pin
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess