EN
  • EN
  • DE

MC10H124MELG

Part No MC10H124MELG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR TTL-ECL QUAD 16SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 4
Input Signal TTL
Output Signal MECL
Output Type Differential
Temperature Range - Operating 0°C to 75°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOEIAJ
Win Source Part Number 207802-MC10H124MELG
Ultra Librarian 3D Model Ultra Librarian MC10H124MELG CAD Model

Description

ON Semiconductor MC10H124MELG - Product Overview

The MC10H124MELG is a high-performance ECL-to-TTL translator integrated circuit produced by ON Semiconductor, a leader in the semiconductor industry. This device is designed to address the needs of high-speed digital systems where signal integrity and transition performance are critical. It is particularly suitable for applications that require the conversion of ECL (Emitter Coupled Logic) level signals to TTL (Transistor-Transistor Logic) level signals.

Key Features

  • Voltage Translation: The MC10H124MELG effectively translates -5.2V ECL logic levels to +5V TTL logic levels, making it compatible with a wide range of digital devices and systems.
  • High-Speed Performance: With its fast propagation delay and transition times, this translator is optimized for high-speed operation, ensuring minimal signal degradation in fast data communication environments.
  • Quad Translator: The device contains four independent translator circuits, providing the flexibility to convert multiple ECL signals to TTL simultaneously.
  • Power Dissipation: ON Semiconductor has designed the MC10H124MELG with low power dissipation in mind, making it suitable for use in power-sensitive applications.
  • Temperature Range: It operates over a broad temperature range, making it reliable for use in various environmental conditions.
  • Package Type: The translator comes in a compact SOEIAJ-16 package, which is ideal for space-constrained applications.

Applications

The MC10H124MELG is versatile and can be used in a variety of applications, including:

  • High-speed data communication systems
  • Digital signal processing (DSP) interfaces
  • Test and measurement equipment
  • Computer motherboard clock distribution
  • Telecommunications equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC10H124MELG is no exception. It is manufactured using state-of-the-art processes and subjected to rigorous testing to ensure it meets the highest standards. Customers can trust this device to perform reliably in their critical applications.

Conclusion

The MC10H124MELG from ON Semiconductor is an excellent choice for designers who require a reliable and high-speed ECL-to-TTL translation solution. With its combination of features, it provides a high level of performance that can enhance the capabilities of digital systems where speed and signal integrity are paramount.

You May Also Be Interested in

Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3289 $60.6046
33+ $3.5519 $117.2127
51+ $3.4409 $175.4859
70+ $3.3299 $233.0930
90+ $3.2189 $289.7010
121+ $2.8859 $349.1939
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess