EN
  • EN
  • DE

MC10H121P

Part No MC10H121P
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OR/AND 4WIDE 16-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type AND/OR/INVERT Gate
Number of Circuits 1
Number of Inputs 4
Schmitt Trigger Input No
Output Type Single-Ended
Temperature Range - Operating 0°C to 75°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 130149-MC10H121P
Ultra Librarian 3D Model Ultra Librarian MC10H121P CAD Model

Description

ON Semiconductor MC10H121P Product Overview

The MC10H121P is a high-performance ECL Triple Line Receiver designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This integrated circuit is part of ON Semiconductor's 10H series of ECL (Emitter Coupled Logic) devices, which are known for their high-speed and low-power consumption characteristics. The MC10H121P is specifically engineered to interface with three separate ECL logic levels, making it an ideal choice for applications requiring fast and reliable data reception.

Key Features

  • High-Speed Operation: The MC10H121P is capable of operating at exceptionally high speeds, ensuring minimal propagation delays and efficient data processing.
  • Triple Line Receiver: This device incorporates three independent line receivers, allowing it to manage multiple ECL logic signals concurrently.
  • MECL 10K-Compatible: It is designed to be compatible with MECL 10K logic standards, providing versatility for integration with existing ECL systems.
  • Low Power Consumption: ON Semiconductor's ECL devices are known for their low power requirements, and the MC10H121P is no exception, making it suitable for power-sensitive applications.
  • Differential Inputs: The receiver features differential inputs, which enhance noise immunity and signal integrity, particularly in environments with high electrical noise.
  • Single 5V Power Supply: The MC10H121P operates on a single 5V power supply, simplifying power management in system design.

Applications

The MC10H121P is designed for use in a wide range of high-speed digital applications. Its ability to receive and translate ECL logic levels makes it particularly useful in:

  • Telecommunications equipment
  • High-speed data acquisition systems
  • Computer networking hardware
  • Instrumentation and test equipment
  • Professional audio and video broadcasting systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MC10H121P is manufactured to meet stringent industry standards. Customers can expect consistent performance and reliability from this ECL Triple Line Receiver, which is designed to meet or exceed the requirements of the most demanding high-speed digital applications.

Conclusion

The MC10H121P from ON Semiconductor is a robust and reliable ECL Triple Line Receiver that offers high-speed operation, low power consumption, and compatibility with MECL 10K logic. It is an excellent choice for designers looking to enhance the performance of their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4574 $58.2960
100+ $1.1959 $119.5900
150+ $1.1585 $173.7750
210+ $1.1212 $235.4520
270+ $1.0838 $292.6260
360+ $0.9716 $349.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess