EN
  • EN
  • DE

MC10H115MR

Part No MC10H115MR
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer ON Semiconductor
Win Source Part Number 316707-MC10H115MR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H115MR CAD Model

Description

ON Semiconductor MC10H115MR: A Versatile Triple Line Receiver

The MC10H115MR from ON Semiconductor is a high-performance triple line receiver designed to address the needs of advanced digital systems. This integrated circuit is part of the 10H series, which is recognized for its fast switching times and robust performance. The MC10H115MR specifically caters to applications that require the conversion of PECL (Positive Emitter-Coupled Logic) levels to NECL (Negative Emitter-Coupled Logic) levels, making it an essential component in communication and signal processing equipment.

Key Features:

  • High Speed: The device is capable of operating at high speeds, which is critical for systems that require fast data processing and transmission.
  • Triple Line Receivers: It contains three independent line receivers, allowing for the simultaneous processing of multiple signals, enhancing the throughput of the system.
  • MECL 10K-Compatible: The MC10H115MR is compatible with MECL 10K logic standards, ensuring easy integration into existing digital systems that use this logic family.
  • Temperature Range: With an operating temperature range from -40°C to +85°C, the device maintains reliable performance across diverse environmental conditions.
  • Power Supply: It operates on a single 5V power supply, providing a convenient and cost-effective solution for system power management.
  • Surface Mount Package: The device is available in a surface-mount SOIC-16 package, which is suitable for compact and high-density PCB designs.

Applications:

The MC10H115MR is ideal for use in a variety of applications, including:

  • Data communication systems
  • Signal processing units
  • High-speed logic translation
  • Pulse shaping and amplification
  • Instrumentation

ON Semiconductor's commitment to quality ensures that the MC10H115MR meets stringent industry standards, providing designers with a reliable and efficient solution for their high-speed logic conversion needs. Whether employed in telecommunications, computing, or industrial environments, the MC10H115MR delivers the performance required for today's demanding electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess