The MC10H115FNR2 is a high-performance triple line receiver designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is part of ON Semiconductor's 10H series of logic devices, which are renowned for their speed and reliability. The MC10H115FNR2 is specifically crafted to address the needs of high-speed digital data transmission and reception, making it an ideal choice for telecommunications, data processing, and high-speed computing applications.
Key Features
- High-Speed Performance: The device is capable of handling fast signal transitions, ensuring minimal delay and high data integrity.
- Triple Line Receiver: It features three independent line receivers, providing the ability to process multiple signals simultaneously.
- MECL 10K Compatible: The MC10H115FNR2 is compatible with MECL 10K logic standards, allowing for easy integration into existing systems.
- Power Supply: It operates on a standard -5.2 V power supply, which is typical for ECL (Emitter Coupled Logic) devices.
- Temperature Range: The device is designed to operate over a full military temperature range, making it suitable for harsh environments.
- Surface Mount Package: Supplied in a PLCC-20 (Plastic Leaded Chip Carrier) package, it is suitable for compact PCB layouts and surface mount technology (SMT).
Applications
The MC10H115FNR2's robust design and high-speed capabilities make it a versatile component for a wide range of applications. It is particularly well-suited for:
- High-speed data communications
- Signal integrity applications
- Telecommunication systems
- Server farms and data centers
- Advanced computing systems
Quality and Reliability
ON Semiconductor is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The MC10H115FNR2 is built to offer exceptional performance and reliability, ensuring that it can withstand the demands of even the most critical applications.