EN
  • EN
  • DE

MC10H113FNG

Part No MC10H113FNG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Quad Exclusive OR Gate | IC GATE XOR 4CH 2-INP 20PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type XOR (Exclusive OR)
Number of Inputs 2
Supply Voltage (V) -4.94V ~ -5.46V
Current - Output High, Low 50mA, 50mA
Logic Level - Low -1.48V
Logic Level - High -1.13V
Max Propagation Delay at V, Max CL 1.8ns at -5.2V, -
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Supplier Device Package 20-PLCC (9x9)
Manufacturer Package 20-LCC
Family Part Number 10H113
Manufacturer Pack Quantity 46
MSL Level 3 (168 Hours)
Win Source Part Number 1217236-MC10H113FNG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H113FNG CAD Model

Description

The MC10H113FNG is a high-performance, quintuple 2-input NOR gate designed by ON Semiconductor, a leading manufacturer in energy-efficient electronics. This integrated circuit is part of ON Semiconductor's 10H series, which is renowned for its high-speed logic gate functions. The MC10H113FNG is specifically crafted to cater to the demanding requirements of high-speed digital systems.

Key Features

  • Technology: The device is built on advanced ECL (Emitter Coupled Logic) technology, which ensures rapid switching times and is ideally suited for high-speed computing and telecommunication systems.
  • Package: It comes in a 20-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and excellent thermal characteristics.
  • Logic Type: Quintuple 2-input NOR gate, which means it contains five independent NOR gates, each with two inputs, providing a versatile logic solution for complex circuit designs.
  • Power Supply: The device typically operates at a voltage range of -4.94V to -5.46V, which is standard for ECL-powered devices, ensuring compatibility with other ECL components.

Performance and Quality

The MC10H113FNG is designed to deliver high-speed performance with a propagation delay time typically less than 2.0 ns, making it ideal for high-frequency applications. Furthermore, ON Semiconductor's commitment to quality means that this integrated circuit is manufactured to the highest standards, ensuring reliability and longevity in your electronic projects.

Applications

This NOR gate IC is versatile and can be used in various applications, including:

  • High-speed data processing systems
  • Telecommunication infrastructure
  • Complex logic circuits
  • Pulse shaping and timing circuits
  • Instrumentation and control systems

Overall, the MC10H113FNG from ON Semiconductor is a robust and reliable choice for designers looking for a high-speed logic solution. Its combination of high-speed performance, compact packaging, and ECL technology integration makes it a valuable component in any advanced digital system.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess