The MC10H105MELG is a high-performance triple 2-input NOR gate integrated circuit from ON Semiconductor, designed to provide efficient and reliable logic operations in a variety of digital applications. Manufactured with advanced silicon-gate MOS technology, this device is a part of the MC10 series, which is known for its high-speed performance.
Key Features
- High-Speed Operation: The MC10H105MELG is capable of delivering fast switching times, making it suitable for high-speed logic systems.
- Triple 2-Input NOR Gates: It includes three independent 2-input NOR gates, providing flexibility in complex logic circuit designs.
- MECL 10K Series Logic: This device is built on the MECL 10K series logic platform, ensuring compatibility with MECL 10,000 logic standards.
- Power Supply: It operates on a power supply voltage of 5V ±10%, which is standard for ECL (Emitter Coupled Logic) circuits.
- Temperature Range: The MC10H105MELG is designed to function over a full military temperature range, from -55°C to +125°C.
- Pb-Free Package: The device is offered in a lead-free SOIC-16 package, adhering to environmental regulations and ensuring reduced lead exposure.
Applications
The versatility of the MC10H105MELG makes it suitable for a broad spectrum of applications. It is commonly used in:
- High-speed logic circuits
- Communication systems
- Signal processing
- Instrumentation
- Computing devices
Quality and Reliability
ON Semiconductor is committed to delivering high-quality and reliable components. The MC10H105MELG is rigorously tested to meet stringent industry standards, ensuring long-term performance and stability in demanding environments.
Ordering Information
To place an order or request samples of the MC10H105MELG, visit the ON Semiconductor website or contact an authorized distributor. Ensure to reference the correct part number for the SOIC-16 package to avoid any confusion.