EN
  • EN
  • DE

MC10H104FNR2

Part No MC10H104FNR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Quad 2-Input AND Gate | IC GATE AND 4CH 2-INP 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type AND Gate
Number of Inputs 2
Features 1 of 4 AND/NAND Output
Supply Voltage (V) -4.94V ~ -5.46V
Current - Output High, Low 50mA, 50mA
Logic Level - Low -1.48V
Logic Level - High -1.13V
Max Propagation Delay at V, Max CL 1.75ns at -5.2V, -
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Supplier Device Package 20-PLCC (9x9)
Manufacturer Package 20-LCC
Family Part Number 10H104
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1217220-MC10H104FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H104FNR2 CAD Model

Description

ON Semiconductor MC10H104FNR2 Quad 2-Input AND Gate

The ON Semiconductor MC10H104FNR2 is a high-performance, quad 2-input AND gate designed for use in ECL (Emitter Coupled Logic) systems. This integrated circuit is a critical component for applications requiring fast and reliable logic operations. Fabricated with ON Semiconductor's advanced technology, the MC10H104FNR2 offers a combination of high speed and minimal power consumption, making it an excellent choice for high-frequency or power-sensitive applications.

Each of the four AND gates in the MC10H104FNR2 operates independently, allowing for flexible implementation in complex logic circuits. This device is characterized by its fast propagation delay times, typically within the picosecond range, ensuring that signal processing occurs with minimal latency. This feature is particularly crucial for high-speed computing, telecommunication systems, and other applications where rapid data processing is essential.

The MC10H104FNR2 comes in a compact PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. This packaging also provides excellent thermal performance and is designed for easy integration into a wide range of electronic systems. The device operates over a wide temperature range, ensuring reliability and performance stability under varying environmental conditions.

Key features of the MC10H104FNR2 include:

  • Quad 2-input AND gate configuration for versatile logic operations
  • Fast propagation delay for high-speed signal processing
  • Low power consumption, making it suitable for power-sensitive applications
  • Compatible with ECL 10KH and 100K logic levels
  • Wide operating temperature range for use in diverse environments
  • PLCC packaging for efficient board space utilization and thermal performance

The MC10H104FNR2 is an essential component for designers who require a high-speed logic solution with reliable performance. Whether it's for advanced computing systems, communications infrastructure, or sophisticated control circuits, this ON Semiconductor product stands out as a top choice for integrating AND logic functions into your electronic designs.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5788 $63.1520
90+ $1.2954 $116.5860
140+ $1.2550 $175.7000
195+ $1.2145 $236.8275
250+ $1.1741 $293.5250
330+ $1.0526 $347.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess