EN
  • EN
  • DE

MC10H102FNR2

Part No MC10H102FNR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Quad 2-Input NOR Gate | IC GATE NOR 4CH 2-INP 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type NOR Gate
Number of Inputs 2
Features 1 of 4 OR/NOR Output
Supply Voltage (V) -4.94V ~ -5.46V
Current - Output High, Low 50mA, 50mA
Logic Level - Low -1.48V
Logic Level - High -1.13V
Max Propagation Delay at V, Max CL 1.25ns at -5.2V, -
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Supplier Device Package 20-PLCC (9x9)
Manufacturer Package 20-LCC
Family Part Number 10H102
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1217213-MC10H102FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H102FNR2 CAD Model

Description

The MC10H102FNR2 is a state-of-the-art integrated circuit from ON Semiconductor, designed to deliver exceptional performance for a variety of digital applications. This device is part of the renowned 10H series, which is known for its high-speed ECL logic family. The MC10H102FNR2 is specifically engineered as a quad 2-input NOR gate, making it a fundamental component in digital systems where logic operations are required.

Fabricated with advanced silicon-gate technology, the MC10H102FNR2 boasts impressive speed characteristics and a significant reduction in power consumption compared to its predecessors. This makes it an ideal choice for high-frequency environments and applications demanding low power usage without compromising on speed.

The device comes in a compact, surface-mount PLCC-20 package, which is suitable for densely packed PCB layouts, ensuring that space constraints do not limit the design capabilities. Its fully compatible ECL 10KH logic levels allow for easy interfacing with other ECL components, providing a seamless integration into existing systems or new designs.

Key Features:

  • Logic Type: Quad 2-Input NOR Gate
  • Operating Voltage: -4.94V to -5.46V
  • Propagation Delay Time: 1.0ns at -5.2V
  • Operating Temperature Range: 0°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: PLCC-20

The MC10H102FNR2 is characterized by its differential inputs, which enhance noise immunity and enable the use of this device in noisy environments or for long-distance data transmissions. Additionally, the device includes features such as open-emitter outputs, allowing for wired-OR configurations and providing designers with the flexibility to create complex logic functions.

ON Semiconductor's commitment to quality ensures that the MC10H102FNR2 meets stringent industry standards for reliability and performance. Whether it's used in telecommunications, computing, instrumentation, or control systems, the MC10H102FNR2 from ON Semiconductor is a versatile and reliable choice for any designer looking to implement high-speed logic operations with precision and efficiency.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess