The MC10H102FNG is a high-performance, versatile integrated circuit from ON Semiconductor, designed for use in a wide range of digital applications. This device is part of the 10H series of high-speed logic gates that are fabricated using ON Semiconductor's advanced MOSAIC V.5 technology. This technology ensures that the MC10H102FNG offers excellent speed and output drive capabilities while maintaining low power dissipation.
Key Features
- Logic Type: Quad 2-Input NOR Gate
- Package: 20-Lead PLCC (Plastic Leaded Chip Carrier)
- Operating Temperature: -40°C to +85°C, making it suitable for industrial applications
- Propagation Delay: Fast propagation delay times, ensuring high-speed operation for critical applications
- Power Supply: Designed to operate at 5V ±10% power supply voltage
Applications
The MC10H102FNG is ideal for use in applications that require high-speed logic operations. Its typical applications include:
- High-speed data processing systems
- Telecommunications equipment
- Instrumentation and control systems
- Automated test equipment (ATE)
- Complex logic functions within integrated systems
Reliability and Quality
ON Semiconductor is known for its commitment to quality and reliability, and the MC10H102FNG is no exception. It is designed to meet stringent requirements, ensuring stable performance over its entire operating temperature range. The device is also RoHS compliant, minimizing the environmental impact and making it suitable for use in environmentally sensitive applications.
Design Support
Designers can take advantage of ON Semiconductor's comprehensive support resources, including application notes, technical documentation, and simulation models, which are available to assist in the integration of the MC10H102FNG into various systems and to streamline the design process.
Note: The MC10H102FNG is a product of ON Semiconductor, and all trademarks and registered trademarks are the property of their respective owners.