EN
  • EN
  • DE

MC10H101ML1

Part No MC10H101ML1
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters - Multi - Function,Configurable
Manufacturer ON Semiconductor
Win Source Part Number 316698-MC10H101ML1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H101ML1 CAD Model

Description

ON Semiconductor MC10H101ML1 Product Overview

The MC10H101ML1 is a high-performance, ECL (Emitter Coupled Logic) quad 2-input OR/NOR gate integrated circuit produced by ON Semiconductor. This device is designed to meet the stringent requirements of high-speed digital systems, providing fast switching times and low power dissipation. The MC10H101ML1 is a versatile component suitable for various applications, including high-speed logic systems, pulse shaping, and signal gating.

Key Features

  • High-Speed Operation: The MC10H101ML1 offers exceptional performance with propagation delay times significantly lower than those of conventional logic gates, making it ideal for high-speed applications.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to operate with minimal power dissipation, contributing to overall system efficiency.
  • Differential ECL Inputs: The use of differential inputs allows for improved noise immunity, which is crucial for maintaining signal integrity in noisy environments.
  • Multiple Logic Configurations: The quad gate design enables the device to be used in various logical configurations, including OR and NOR operations, providing designers with flexibility in circuit design.
  • AS ECL Compatible: The MC10H101ML1 is compatible with AS ECL logic levels, ensuring seamless integration into existing ECL systems or new designs using this standard.

Electrical Characteristics

The MC10H101ML1 operates over a wide range of supply voltages and features a typical voltage supply (VCC) of -4.94V to -5.46V. The input voltage range is compatible with ECL 10K logic levels, and the device can drive ECL 10K loads. The typical propagation delay is low, ensuring rapid response times in critical applications.

Package and Quality

ON Semiconductor's MC10H101ML1 is available in a compact surface-mount package, making it suitable for space-constrained applications. The device is manufactured to high-quality standards, ensuring reliability and performance consistency across various operating conditions.

Overall, the MC10H101ML1 from ON Semiconductor is a robust and reliable choice for designers looking to implement high-speed logic functions while maintaining low power consumption and high noise immunity in their digital systems.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess