EN
  • EN
  • DE

ST92195C7B1/MPJ

Part No ST92195C7B1/MPJ
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344184-ST92195C7B1/MPJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST92195C7B1/MPJ CAD Model

Description

The ST92195C7B1/MPJ is a highly integrated microcontroller from STMicroelectronics, designed for advanced control applications. This powerful MCU is part of the ST9 family of microcontrollers, which are renowned for their robust performance and versatility in various industrial and automotive domains.

Key Features

  • Advanced Core: At the heart of the ST92195C7B1/MPJ is a high-performance 8/16-bit ST9 core, which provides a perfect balance between processing power and energy efficiency, making it ideal for complex control tasks that require both speed and precision.
  • Memory Capacity: The device is equipped with a generous amount of onboard memory, including flash memory for program storage and EEPROM for data storage, which are both vital for applications that need to retain data or update firmware in the field.
  • Rich Peripherals: A wide range of integrated peripherals enhances the functionality of the MCU. These include multiple timers, watchdog timers, a variety of communication interfaces such as SPI and UART, and an ADC for analog signal processing.
  • Embedded Security: Security features are embedded within the microcontroller to safeguard your applications from unauthorized access and ensure data integrity, which is crucial for applications in sensitive environments.
  • Low Power Consumption: The ST92195C7B1/MPJ is designed for low power operation, which is essential for battery-powered or energy-conscious applications. Various power-saving modes allow the device to conserve energy when full power is not required.
  • Development Support: STMicroelectronics provides comprehensive development support for the ST92195C7B1/MPJ, including software libraries, development tools, and evaluation boards to accelerate the development process and reduce time to market.

Applications

The versatility of the ST92195C7B1/MPJ makes it suitable for a wide range of applications. It is particularly well-suited for automotive control systems, industrial automation, motor control, home appliances, and other embedded control systems that require a combination of real-time performance, reliability, and cost-effectiveness.

In summary, the ST92195C7B1/MPJ from STMicroelectronics is a feature-rich microcontroller that offers an optimal solution for designers looking for a scalable, secure, and power-efficient MCU for their next control application.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $13.0434

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess