EN
  • EN
  • DE

MC10H016P

Part No MC10H016P
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER 4BIT BINARY 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 200MHz
Trigger Type Positive Edge
Temperature Range - Operating 0°C to 75°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 221617-MC10H016P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H016P CAD Model

Description

The MC10H016P is a high-performance ECL (Emitter Coupled Logic) counter device designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This integrated circuit is specifically engineered to cater to the demanding requirements of high-speed digital systems. It is a versatile component, suitable for a wide range of applications including telecommunications, computing, and industrial electronics.

Key Features

  • High-Speed Operation: The MC10H016P is capable of operating at exceptionally high speeds, making it an ideal choice for systems requiring fast signal processing and timing applications.
  • Advanced ECL Technology: Utilizing Emitter Coupled Logic, the device offers fast switching times and low power dissipation compared to other logic families, such as TTL.
  • Synchronous Counting: This device is designed for synchronous counting, ensuring accurate and reliable count operations in high-speed digital circuits.
  • Multiple Count Modes: The MC10H016P supports various count modes, including binary and BCD (Binary-Coded Decimal), providing flexibility for different types of digital counting tasks.
  • Expandable: It is designed to be easily expandable, allowing multiple counters to be connected in series to achieve a wider range of counting without compromising speed or performance.

Product Specifications

  • Package: The MC10H016P comes in a DIP (Dual In-line Package), making it suitable for through-hole mounting on printed circuit boards (PCBs).
  • Supply Voltage: It operates at a standard ECL power supply voltage, typically -5.2 volts, providing compatibility with other ECL devices and systems.
  • Temperature Range: The device is designed to function reliably over a wide operating temperature range, accommodating various environmental conditions.

Applications

The MC10H016P is an excellent choice for use in applications requiring high-speed counting and timing, such as:

  • High-speed data acquisition systems
  • Digital clocks and timers
  • Frequency dividers and counters
  • Test and measurement equipment
  • High-frequency digital signal processing

ON Semiconductor's MC10H016P is a testament to the company's commitment to providing high-quality, reliable components for advanced electronic systems. Its combination of speed, power efficiency, and flexibility makes it a valuable addition to any high-performance digital application.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess