EN
  • EN
  • DE

MC10EP89DR2

Part No MC10EP89DR2
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 1/0 8SOIC  /  1/0 Driver 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr onsemi
Series 10EP
Package Tape & Reel (TR)
Product Status Obsolete
Type Driver
Number of Drivers/Receivers 1/0
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MC10EP89
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 998275-MC10EP89DR2
Ultra Librarian 3D Model Ultra Librarian MC10EP89DR2 CAD Model

Description

ON Semiconductor MC10EP89DR2: High-Speed Differential Receiver

The ON Semiconductor MC10EP89DR2 is a state-of-the-art high-speed differential receiver designed to address the demanding requirements of high-speed data communication and signal processing applications. This device is a member of the ECLinPS MAX™ family, known for their exceptional performance and reliability.

Key Features:

  • High Bandwidth: The MC10EP89DR2 boasts a significant bandwidth, making it suitable for high-frequency applications where data integrity and speed are crucial.
  • Differential ECL Outputs: The device features differential ECL outputs, providing a low-voltage differential signal that minimizes electromagnetic interference (EMI) and cross-talk, thus enhancing signal integrity in noisy environments.
  • PECL Mode Operation: It supports Positive Emitter Coupled Logic (PECL) mode operation, which allows for compatibility with PECL systems and provides a wider margin of noise immunity.
  • Power Supply: The MC10EP89DR2 operates with a single power supply voltage of 5V, simplifying power management in system design.
  • Temperature Range: It is designed to operate over the industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications:

The MC10EP89DR2 is ideal for a wide range of applications, including but not limited to:

  • High-speed data transmission systems
  • Automated test equipment
  • High-frequency clock distribution networks
  • Telecommunications and data communications equipment
  • High-speed ADC/DAC interfacing

Package and Quality:

The device comes in a compact SOIC-8 package, which is suitable for space-constrained applications. ON Semiconductor is committed to the highest quality and reliability standards, and the MC10EP89DR2 is manufactured to meet these stringent requirements, ensuring optimal performance and durability for the end-user.

Conclusion:

In summary, the ON Semiconductor MC10EP89DR2 is an exceptional choice for designers looking for a high-speed differential receiver that provides both performance and reliability. With its robust feature set and versatility across various applications, this device stands out as a superior solution for high-speed signal processing needs.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess