Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 200V
Id - Continuous Drain Current 9A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 400mOhm at 4.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 25nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 550pF at 25V
Power Dissipation (Maximum) 78W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220-3
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1175443-FQP630
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian FQP630 CAD Model

Description

The ON Semiconductor FQP630 is a high-performance P-Channel QFET® MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This semiconductor device offers a robust solution for designers looking to enhance system reliability and efficiency in their electronic designs.

Key Features

  • Voltage Rating: The FQP630 operates with a -200V drain-source voltage (V<sub>DS), making it suitable for high-voltage applications.
  • Current Capacity: It can handle a continuous drain current (I<sub>D) of up to -9A, providing ample current for various loads.
  • Low R<sub>DS(on): With a low on-state resistance of 0.65Ω, this MOSFET ensures minimal power loss and heat generation during operation.
  • High-Speed Switching: Designed for fast switching applications, the FQP630 offers swift response times, improving performance in power conversion systems.
  • Thermal Performance: The device is encapsulated in a TO-220 package, which provides excellent thermal characteristics and aids in heat dissipation.

Applications

The FQP630 is ideal for a variety of applications that require efficient power handling capabilities. Some of these applications include:

  • Power supply circuits
  • DC/DC converters
  • Motor drives
  • Load switch circuits
  • Energy management systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the FQP630 is no exception. It is designed and manufactured to meet the stringent requirements of the electronics industry, ensuring high reliability and performance. With its robust design and superior electrical characteristics, the FQP630 is a premier choice for designers seeking to enhance the efficiency and longevity of their electronic products.

Environmental Compliance

Adhering to environmental standards, the FQP630 complies with RoHS regulations, ensuring that it is free from hazardous substances. This commitment to environmental stewardship makes it a responsible choice for eco-conscious designers and manufacturers.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for IRFW654BTM
STMicroelectronics
MOSFET N CH 100V 110A H2PAK / High avalanche ruggedness
Lowest to $2.5488
ECAD model for STH110N10F7-2
Intersil
Need more? Email Us
ECAD model for ISL9N2357D
STMicroelectronics
N-CHANNEL 200V - 0.038 OHM - 40A TO-220/TO-247/D2PAK LOW GATE CHARGE STripFET MOSFET | MOSFET N-CH 200V 40A TO-247
Need more? Email Us
ECAD model for STW40N20
Infineon Technologies
Power MOSFET(Vdss=250V, Id=2.2A) | MOSFET N-CH 250V 2.2A 8-SOIC
Lowest to $0.3669
ECAD model for IRF7453
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for IRFWZ44ATM
Infineon Technologies
HEXFET Power MOSFET
Lowest to $0.5277
ECAD model for IRLR7821CPBF
Vishay
Need more? Email Us
ECAD model for IRLI3215PBF
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for IRFW720ATM

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5301 $50.3595
230+ $0.4350 $100.0500
360+ $0.4214 $151.7040
495+ $0.4078 $201.8610
635+ $0.3942 $250.3170
850+ $0.3534 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 161 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention