EN
  • EN
  • DE

MC10EP116FAR2G

Part No MC10EP116FAR2G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RCVR/DRVR HEX 6BIT DFF 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Differential Receiver/Driver
Supply Voltage 3 V to 5.5 V
Number of Bits 6
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 125089-MC10EP116FAR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10EP116FAR2G CAD Model

Description

The MC10EP116FAR2G is a quintessential component from ON Semiconductor, renowned for its high-performance and reliability in the field of electronic components. This advanced device is a part of the ECLinPS MAX™ family, which is highly regarded for its fast electronic signaling and data transmission capabilities.

The MC10EP116FAR2G is a Quad 2:1 Multiplexer with differential outputs, designed to provide the utmost speed and precision in digital circuitry. This makes it an ideal choice for applications requiring high-speed data routing, such as telecommunications, data processing, and automated test equipment.

Key Features:

  • High-Speed Performance: The device is capable of handling extremely fast signal switching, with propagation delays as low as 225 ps, ensuring swift data transmission and processing.
  • Differential ECL Outputs: Its differential Emitter Coupled Logic (ECL) outputs minimize signal skew and provide improved noise immunity, essential for maintaining signal integrity in noisy environments.
  • Multiple Power Supply Options: It can operate with a standard ECL V<sub>CC of -4.2V or with a V<sub>CC of -3.3V and V<sub>EE of -3.3V for PECL operation, offering design flexibility.
  • Functional Compatibility: The MC10EP116FAR2G is functionally compatible with the EL16/100166 devices, allowing for easy integration into existing designs without significant redesign.
  • Pb-Free and RoHS Compliant: The device meets environmental standards, being completely lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it a responsible choice for environmentally conscious applications.

Applications:

  • High-speed data communication and processing
  • Switching networks
  • Automated test equipment
  • Pulse pattern generators
  • Add/drop multiplexers for SONET/SDH systems

Overall, the MC10EP116FAR2G from ON Semiconductor is a robust and reliable solution for any application requiring high-speed multiplexing and signal routing. Its design and features ensure that it meets the stringent demands of modern digital systems, making it a versatile and indispensable component in the electronics industry.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
ON Semiconductor
Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16SOIC
Lowest to $1.0082
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
MICROSS/On Semiconductor
IC RCVR/DRVR ECL DIFF 5V 8SOIC
Lowest to $11.6418

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2513 $73.0052
8+ $14.9757 $119.8056
12+ $14.5080 $174.0960
17+ $14.0402 $238.6834
22+ $13.5713 $298.5686
29+ $12.1679 $352.8691
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess