Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54HCT
Package Bulk
Product Status Active
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 30 MHz
Max Propagation Delay @ V, Max CL 33ns @ 4.5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6mA, 6mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 8 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 20-CDIP
Package / Case 20-CDIP (0.300", 7.62mm)
Base Product Number 54HCT574
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 90860-CD54HCT574F3A
Ultra Librarian 3D Model Ultra Librarian CD54HCT574F3A CAD Model

Description

Description

The CD54HCT574F3A offers an 8-bit D-type flip-flop with 3-state outputs. It ensures accurate data control and was designed for high-speed, low-power applications.

Features and Benefits

  • 3-State Outputs: Ideal for bus interfacing
  • High Speed: Facilitates quick data processing
  • Low Input Current: Conserves energy while maintaining performance

Applications

  • Data Latching
  • Microprocessor Interfacing
  • Register Applications
  • Shift Register Storage
Additional Details:

This component excels in latency-sensitive applications, providing seamless data coordination across electronic systems.

You May Also Be Interested in

Texas Instruments
16-Bit Registers
Need more? Email Us
ECAD model for FCT162374CTPVCTG4
STMicroelectronics
DUAL J-K FLIP FLOP WITH PRESET AND CLEAR
Need more? Email Us
ECAD model for M74HC73RM13TR
STMicroelectronics
DUAL D-TYPE FLIP FLOP WITH PRESET AND CLEAR
Lowest to $0.3538
ECAD model for 74ACT74
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5496
ECAD model for MC100EL51D
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ECAD model for 5962-9221806M2A
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $3.2692
ECAD model for SN74ALS174N
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Need more? Email Us
ECAD model for MC74VHC74DTG
ON Semiconductor
Low Voltage 16-Bit D-Type Flip-Flop with 3.6V Tolerant Inputs and Outputs | IC FF D-TYPE DUAL 8BIT 48TSSOP
Lowest to $0.4449
ECAD model for 74VCX16374MTD
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.3023
ECAD model for 74HC174D

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention