EN
  • EN
  • DE

MC10EP08DG

Part No MC10EP08DG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE XOR/XNOR ECL 2INP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
Manufacturer ON Semiconductor
Series 10EP
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MC10EP08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 98
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883252-MC10EP08DG
Ultra Librarian 3D Model Ultra Librarian MC10EP08DG CAD Model

Description

ON Semiconductor MC10EP08DG: High-Speed Differential Receiver

The MC10EP08DG is a quintessential component in the realm of high-speed digital circuits, brought to you by the renowned manufacturer ON Semiconductor. This advanced differential receiver is designed to offer exceptional performance in systems that require the precise management of digital signals with high-speed characteristics.

At the core of the MC10EP08DG is its ability to function as a differential line receiver, which translates differential signals across its two inputs, ECL (Emitter Coupled Logic) IN and IN¯, to a single-ended ECL output. This feature is particularly beneficial in environments plagued by high noise levels, as differential signaling can significantly reduce the susceptibility to electrical noise, thus enhancing signal integrity and reliability.

The device operates over a broad voltage range and is capable of handling fast edge rates, thanks to its design optimized for high-speed applications. With a typical propagation delay of just 170 ps and a maximum rated frequency exceeding 3 GHz, the MC10EP08DG is ideal for use in telecommunications, data communications, and high-speed computing environments where rapid data processing and transmission are paramount.

ON Semiconductor has packaged the MC10EP08DG in a compact 8-pin SOIC package, making it suitable for space-constrained applications while still delivering the high performance expected from ECL technology. The device also features a VBB output, which provides a reference voltage for single-ended input conditions, further enhancing its versatility across various circuit configurations.

Furthermore, the MC10EP08DG is characterized by its robustness and reliability. It is designed to withstand the rigors of industrial and commercial applications, ensuring a long operational lifespan even under challenging conditions. Its operating temperature range extends from -40°C to +85°C, which guarantees stable performance across a wide range of environmental temperatures.

In summary, the MC10EP08DG from ON Semiconductor is a high-speed, high-performance differential receiver that offers a combination of speed, precision, and reliability, making it an excellent choice for designers looking to enhance their digital systems with superior signal processing capabilities.

You May Also Be Interested in

Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293
ON Semiconductor
AND/NAND Gate 4-Element 4-IN ECL 28-Pin PLCC T/R / IC GATE AND/NAND QD DIFF 28-PLCC
Lowest to $3.6971
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube / IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $15.3102
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Texas Instruments
IC GATE NOR-OR 8INP 14SOIC / OR/NOR Gate 1-Element 8-IN CMOS 14-Pin SOIC Tube
Lowest to $0.9378
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9466 $59.4660
24+ $4.8793 $117.1032
37+ $4.7269 $174.8953
51+ $4.5744 $233.2944
66+ $4.4220 $291.8520
88+ $3.9644 $348.8672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,180 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess