EN
  • EN
  • DE

MC10EP01D

Part No MC10EP01D
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description 3.3V / 5V ECL 4-Input OR/NOR | IC GATE OR/NOR 4INPUT ECL 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NOR/OR Gate
Number of Inputs 4
Schmitt Trigger Input No
Output Type Differential
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 10EP01
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1217153-MC10EP01D
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC10EP01D CAD Model

Description

ON Semiconductor MC10EP01D: High-Speed Differential ECL Logic Gate

The MC10EP01D from ON Semiconductor is a cutting-edge differential ECL logic gate designed for high-speed digital applications. This advanced component is a quintessential part of the modern digital ecosystem, providing a combination of speed and precision that is essential for today's demanding electronic circuits.

At the core of the MC10EP01D is its differential ECL (Emitter Coupled Logic) technology which ensures fast switching times and high bandwidth capabilities. The device is capable of operating at frequencies up to several gigahertz, making it an ideal choice for high-speed data transmission and processing tasks. The use of differential signaling not only enhances the data rates but also improves noise immunity, which is critical in environments with high electrical interference.

The MC10EP01D is characterized by its exceptional performance, with a propagation delay typically under 200 picoseconds. This ensures that signals are processed with minimal latency, an essential attribute for applications such as high-speed networking, telecommunications, and computing where timing is crucial. The device also features a PECL (Positive Emitter Coupled Logic) output, which can be interfaced with other ECL compatible components or translated to other logic levels using appropriate level shifters.

Constructed in a compact SOIC-8 package, the MC10EP01D offers a space-efficient solution that can be easily integrated into a variety of electronic assemblies. The device operates over a wide range of temperatures, making it suitable for industrial and commercial environments where reliability is paramount.

ON Semiconductor has designed the MC10EP01D with versatility in mind. It is fully compatible with other 10EP series components, allowing for seamless integration into existing designs or new projects. Whether you're developing high-speed communication systems, precision timing circuits, or advanced computation platforms, the MC10EP01D offers the performance and reliability needed to meet the challenges of modern electronics.

In summary, the MC10EP01D from ON Semiconductor is a high-performance differential ECL logic gate that stands out for its fast switching, low propagation delay, and robust noise immunity, making it a superior choice for designers seeking to optimize their high-speed digital applications.

You May Also Be Interested in

ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Lowest to $8.1667
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3383 $60.0894
43+ $2.7392 $117.7856
66+ $2.6537 $175.1442
90+ $2.5680 $231.1200
117+ $2.4823 $290.4291
156+ $2.2256 $347.1936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess